PCTEL, Inc. Antenna Unit FP2458-DP3X3RPC

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - FP2458-DP3X3RPC - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FP2458-DP3X3RPC
Antenna Unit FP2458-DP3X3RPC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - FP2458-DP3X3RPC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FP2458-DP3X3RPC
RF Antennas FP2458-DP3X3RPC
2.45GHz, 5.5GHz 802.11n Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 12.5dBi, 11.5dBi RP-TNC Bracket Mount, Wall Mount

2.45GHz, 5.5GHz 802.11n Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.9GHz 12.5dBi, 11.5dBi RP-TNC Bracket Mount, Wall Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number FP2458-DP3X3RPC FP2458-DP3X3RPC
Product Name Antenna Unit RF Antennas
Applications 802.11N
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers