Taoglas RF Antennas - FXP830.24.0100B FXP830.24.0100B

Description
Manufacturer: Taoglas Limited Win Source Part Number: 812086-FXP830.24.010 0B Packaging: Bulk Mounting Style: Adhesive Features: Cable - 100mm Termination: IPEX MHF4L Applications: Bluetooth, Wi-Fi Power - Max: 2W Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5.4GHz Antenna Type: Flat Patch Number of Bands: 2 Gain: 2.6dBi, 5dBi RF Family/Standard: Bluetooth, WiFi Height (Maximum): 0.004" (0.10mm) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Taoglas Limited Win Source Part Number: 812086-FXP830.24.010 0B Packaging: Bulk Mounting Style: Adhesive Features: Cable - 100mm Termination: IPEX MHF4L Applications: Bluetooth, Wi-Fi Power - Max: 2W Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5.4GHz Antenna Type: Flat Patch Number of Bands: 2 Gain: 2.6dBi, 5dBi RF Family/Standard: Bluetooth, WiFi Height (Maximum): 0.004" (0.10mm) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - FXP830.24.0100B
FXP830.24.0100B
RF Antennas - FXP830.24.0100B FXP830.24.0100B
Manufacturer: Taoglas Limited Win Source Part Number: 812086-FXP830.24.010 0B Packaging: Bulk Mounting Style: Adhesive Features: Cable - 100mm Termination: IPEX MHF4L Applications: Bluetooth, Wi-Fi Power - Max: 2W Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz) Frequency (Center/Band): 2.4GHz, 5.4GHz Antenna Type: Flat Patch Number of Bands: 2 Gain: 2.6dBi, 5dBi RF Family/Standard: Bluetooth, WiFi Height (Maximum): 0.004" (0.10mm) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Taoglas Limited
Win Source Part Number: 812086-FXP830.24.0100B
Packaging: Bulk
Mounting Style: Adhesive
Features: Cable - 100mm
Termination: IPEX MHF4L
Applications: Bluetooth, Wi-Fi
Power - Max: 2W
Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz
Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band): 2.4GHz, 5.4GHz
Antenna Type: Flat Patch
Number of Bands: 2
Gain: 2.6dBi, 5dBi
RF Family/Standard: Bluetooth, WiFi
Height (Maximum): 0.004" (0.10mm)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Antenna Unit - FXP830.24.0100B - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXP830.24.0100B
Antenna Unit FXP830.24.0100B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
2.4GHZ 5.4GHZ Rf Antenna - 875-FXP830.24.0100B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ 5.4GHZ Rf Antenna
875-FXP830.24.0100B
2.4GHZ 5.4GHZ Rf Antenna 875-FXP830.24.0100B
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH Product overview: FXP830.24.0100B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP830.24.0100B can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5.4GHZ FLAT PATCH Product overview: FXP830.24.0100B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP830.24.0100B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WiFi Antennas - 764071 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
764071
WiFi Antennas 764071
Taoglas FXP830.24.0100B Antenna

Taoglas FXP830.24.0100B Antenna

Supplier's Site
Sheung Wan, Hong Kong
Antennas Freedom FXP830 2.4/5.8GHz 100mm

Antennas Freedom FXP830 2.4/5.8GHz 100mm

Buy Now Datasheet
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH - 774-FXP830.24.0100B - Utmel Electronic Limited
Hong Kong, China
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
774-FXP830.24.0100B
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH 774-FXP830.24.0100B
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH

RF ANT 2.4GHZ/5.4GHZ FLAT PATCH

Supplier's Site
RF Antennas - FXP830.24.0100B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP830.24.0100B
RF Antennas FXP830.24.0100B
2.4GHz, 5.4GHz Bluetooth, Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2.6dBi, 5dBi IPEX MHF4L Adhesive

2.4GHz, 5.4GHz Bluetooth, Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 2.6dBi, 5dBi IPEX MHF4L Adhesive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number FXP830.24.0100B FXP830.24.0100B 875-FXP830.24.0100B 764071 FXP830.24.0100B 774-FXP830.24.0100B FXP830.24.0100B
Product Name RF Antennas - FXP830.24.0100B Antenna Unit 2.4GHZ 5.4GHZ Rf Antenna WiFi Antennas Antennas RF ANT 2.4GHZ/5.4GHZ FLAT PATCH RF Antennas
Applications RF Testing Modem or Wireless Network RF Testing; Bluetooth, Wi-Fi Bluetooth, Wi-Fi
Primary Frequency Range 2400.0 to 5800.0 MHz 2400.0 to ? MHz 2400.0 to 5400.0 MHz
Technology Type Flat Patch Patch; Flat Patch
Form Factor / Mounting Internal
Unlock Full Specs
to access all available technical data

Similar Products

3G 3dBi Spring Magnetic Antenna With RG174 Cable (L- 3mtr) + SMA Male St. Connector - SKU : ET-3G3M-1L3-SMS-S2 - Eteily Technologies India Pvt. Ltd.
Specs
Gain 3 dB
Form Factor / Mounting Internal
Connectors SMA Connector
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers