PCTEL, Inc. Antenna Unit GPSPSMMSMA/CATTACHED

Description
The Max-Matics™ GPS+ antennas have been designed to provide maximum performance and versatility for telematics applications, including fleet monitoring and asset tracking. By combining the high performance of a GPS antenna with the flexibility to add virtually any permanent mount compatible mobile antenna, the GPS+ provides reliable, real-time wireless voice and data coverage for fleet monitoring applications. This antenna is designed to facilitate installation. It includes all necessary hardware for ""blind"" installations when removal of the vehicle's headliner is not desired. Its precise performance and ease of installation provides outstanding value and flexibility for the most demanding wireless mobile applications.
Request a Quote Datasheet
Description
The Max-Matics™ GPS+ antennas have been designed to provide maximum performance and versatility for telematics applications, including fleet monitoring and asset tracking. By combining the high performance of a GPS antenna with the flexibility to add virtually any permanent mount compatible mobile antenna, the GPS+ provides reliable, real-time wireless voice and data coverage for fleet monitoring applications. This antenna is designed to facilitate installation. It includes all necessary hardware for ""blind"" installations when removal of the vehicle's headliner is not desired. Its precise performance and ease of installation provides outstanding value and flexibility for the most demanding wireless mobile applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - GPSPSMMSMA/CATTACHED - Richardson RFPD
Downers Grove, IL, United States
The Max-Matics™ GPS+ antennas have been designed to provide maximum performance and versatility for telematics applications, including fleet monitoring and asset tracking. By combining the high performance of a GPS antenna with the flexibility to add virtually any permanent mount compatible mobile antenna, the GPS+ provides reliable, real-time wireless voice and data coverage for fleet monitoring applications. This antenna is designed to facilitate installation. It includes all necessary hardware for ""blind"" installations when removal of the vehicle's headliner is not desired. Its precise performance and ease of installation provides outstanding value and flexibility for the most demanding wireless mobile applications.

The Max-Matics™ GPS+ antennas have been designed to provide maximum performance and versatility for telematics applications, including fleet monitoring and asset tracking. By combining the high performance of a GPS antenna with the flexibility to add virtually any permanent mount compatible mobile antenna, the GPS+ provides reliable, real-time wireless voice and data coverage for fleet monitoring applications. This antenna is designed to facilitate installation. It includes all necessary hardware for ""blind"" installations when removal of the vehicle's headliner is not desired. Its precise performance and ease of installation provides outstanding value and flexibility for the most demanding wireless mobile applications.

Supplier's Site Datasheet
RF Antennas - GPSPSMMSMA/CATTACHED - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number GPSPSMMSMA/CATTACHED GPSPSMMSMA/CATTACHED
Product Name Antenna Unit RF Antennas
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers