Taoglas GSM & GPRS Antennas IAA.01.121111

Description
IAA.01 Iridium Automotive Magnetic Mount
Request a Quote Datasheet
Description
IAA.01 Iridium Automotive Magnetic Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 2884553 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2884553
GSM & GPRS Antennas 2884553
IAA.01 Iridium Automotive Magnetic Mount

IAA.01 Iridium Automotive Magnetic Mount

Supplier's Site
RF Antennas - 931-1034-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1034-ND
RF Antennas 931-1034-ND
1.6GHz Iridium® Module RF Antenna 1.616GHz ~ 1.626GHz SMA Male Magnetic

1.6GHz Iridium® Module RF Antenna 1.616GHz ~ 1.626GHz SMA Male Magnetic

Buy Now Datasheet
Antenna Unit - IAA.01.121111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
IAA.01.121111
Antenna Unit IAA.01.121111
The IAA.01 is a high performance magnetic mount antenna which is designed specific to communicate efficiently with the Iridium™ Satellite Communication system. The IAA.01 utilises the Taoglas expertise in ceramics by incorporating a ceramic patch tuned specifically for the antenna environment, giving greater stability. The antenna housing is strong, corrosive proof and waterproof to IP67. The magnetic mount allows for easy installation and removal between vehicles or assets, it is easily converted to an adhesive type for greater flexibility.

The IAA.01 is a high performance magnetic mount antenna which is designed specific to communicate efficiently with the Iridium™ Satellite Communication system. The IAA.01 utilises the Taoglas expertise in ceramics by incorporating a ceramic patch tuned specifically for the antenna environment, giving greater stability. The antenna housing is strong, corrosive proof and waterproof to IP67. The magnetic mount allows for easy installation and removal between vehicles or assets, it is easily converted to an adhesive type for greater flexibility.

Supplier's Site Datasheet
1.6GHz Rf Antenna - 875-IAA.01.121111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHz Rf Antenna
875-IAA.01.121111
1.6GHz Rf Antenna 875-IAA.01.121111
1.6GHz Chip Antenna, SMA, 50R, IP67 Product overview: IAA.01.121111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-IAA.01.121111 can be used for catalog matching and distributor lookup.

1.6GHz Chip Antenna, SMA, 50R, IP67 Product overview: IAA.01.121111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-IAA.01.121111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - IAA.01.121111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
IAA.01.121111
RF Antennas IAA.01.121111
1.6GHz Iridium® Module RF Antenna 1.616GHz ~ 1.626GHz SMA Male Magnetic

1.6GHz Iridium® Module RF Antenna 1.616GHz ~ 1.626GHz SMA Male Magnetic

Buy Now Datasheet
Rf Antenna, Iridium, 1.626Ghz, Magnetic Rohs Compliant Taoglas - 36AJ3683 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Iridium, 1.626Ghz, Magnetic Rohs Compliant Taoglas
36AJ3683
Rf Antenna, Iridium, 1.626Ghz, Magnetic Rohs Compliant Taoglas 36AJ3683
RF ANTENNA, IRIDIUM, 1.626GHZ, MAGNETIC ROHS COMPLIANT: YES

RF ANTENNA, IRIDIUM, 1.626GHZ, MAGNETIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 1616-1626.5MHz Irid. Mag Mnt RG174 SMA(M)

Antennas 1616-1626.5MHz Irid. Mag Mnt RG174 SMA(M)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2884553 931-1034-ND IAA.01.121111 875-IAA.01.121111 IAA.01.121111 36AJ3683 IAA.01.121111
Product Name GSM & GPRS Antennas RF Antennas Antenna Unit 1.6GHz Rf Antenna RF Antennas Rf Antenna, Iridium, 1.626Ghz, Magnetic Rohs Compliant Taoglas Antennas
Applications Basestation Iridium® RF Testing Iridium®
Primary Frequency Range 1610.0 to ? MHz 1600.0 MHz 1616.0 to 1626.5 MHz
Gain 3.7 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers