Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
915MHz ISM Helical RF Antenna 2.09dBi Solder Surface Mount
RF ANTENNA, HELICAL, 928MHZ, SMD ROHS COMPLIANT: YES
915MHz ISM Helical RF Antenna 2.09dBi Solder Surface Mount
Antennas 915MHz Helical Monopole Antenna
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | HA.31.A | 931-1452-ND | 36AJ3681 | HA.31.A | HA.31.A |
| Product Name | Antenna Unit | RF Antennas | Rf Antenna, Helical, 928Mhz, Smd Rohs Compliant Taoglas | RF Antennas | Antennas |
| Polarization | Linear | ||||
| Primary Frequency Range | 915.0 MHz | 915.0 MHz | |||
| Gain | 2.09 dB | 2.09 dB | |||
| VSWR | 1.93 :1 |