Taoglas 2.4GHZ Rf Antenna FXP73.09.0100A

Description
RF ANT 2.4GHZ FLAT PATCH CAB ADH Product overview: FXP73.09.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP73.09.0100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 2.4GHZ FLAT PATCH CAB ADH Product overview: FXP73.09.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP73.09.0100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHZ Rf Antenna - 875-FXP73.09.0100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-FXP73.09.0100A
2.4GHZ Rf Antenna 875-FXP73.09.0100A
RF ANT 2.4GHZ FLAT PATCH CAB ADH Product overview: FXP73.09.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP73.09.0100A can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ FLAT PATCH CAB ADH Product overview: FXP73.09.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP73.09.0100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1124-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1124-ND
RF Antennas 931-1124-ND
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 2.5dBi MMCX Male Adhesive

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 2.5dBi MMCX Male Adhesive

Buy Now Datasheet
Antenna Unit - FXP73.09.0100A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXP73.09.0100A
Antenna Unit FXP73.09.0100A
The FXP73 Blue Diamond 2.4GHz Antenna works on WiFi, ZigBee, Bluetooth and ISM band at 2.4 GHz. This antenna has been designed with a specific solution to cover the current market applications that require rectangular form-factor, with easy installation t

The FXP73 Blue Diamond 2.4GHz Antenna works on WiFi, ZigBee, Bluetooth and ISM band at 2.4 GHz. This antenna has been designed with a specific solution to cover the current market applications that require rectangular form-factor, with easy installation t

Supplier's Site Datasheet
RF Antennas - FXP73.09.0100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP73.09.0100A
RF Antennas FXP73.09.0100A
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 2.5dBi MMCX Male Adhesive

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 2.5dBi MMCX Male Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas 2.4GHz Flex PCB 1.13 MMCX(M)RA

Antennas 2.4GHz Flex PCB 1.13 MMCX(M)RA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-FXP73.09.0100A 931-1124-ND FXP73.09.0100A FXP73.09.0100A FXP73.09.0100A
Product Name 2.4GHZ Rf Antenna RF Antennas Antenna Unit RF Antennas Antennas
Applications RF Testing Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 MHz 2401.0 to 2483.5 MHz
Gain 2.5 dB 2.5 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers