PCTEL, Inc. Antenna Unit GPS-TMG-20NCS

Description
The GPS-TMG-20 timing reference antennas are specifically designed for longlasting, trouble-free deployments in congested cell-site applications. Their 20 dB high gain amplifier is well suited to address attenuation issues associated with applications requiring longer cable runs. The proprietary quadrifiliar helix design, coupled with multistage filtering provides superior out-of-band rejection and lower elevation pattern performance than traditional patch antennas. Their unique radome shape sheds water and ice, while eliminating problems associated with bird perching. The antenna may be purchased by itself or with pipe mounting hardware. Custom models or site kits options are also available. This antenna is made of materials that fully comply with provisions stipulated by EU directives RoHS 2002/95/EC. This antenna also features ESD, reverse polarity protection and transit voltage suppression. Includes economy collar mount (GPS-TMG-MRNMNT).
Request a Quote Datasheet
Description
The GPS-TMG-20 timing reference antennas are specifically designed for longlasting, trouble-free deployments in congested cell-site applications. Their 20 dB high gain amplifier is well suited to address attenuation issues associated with applications requiring longer cable runs. The proprietary quadrifiliar helix design, coupled with multistage filtering provides superior out-of-band rejection and lower elevation pattern performance than traditional patch antennas. Their unique radome shape sheds water and ice, while eliminating problems associated with bird perching. The antenna may be purchased by itself or with pipe mounting hardware. Custom models or site kits options are also available. This antenna is made of materials that fully comply with provisions stipulated by EU directives RoHS 2002/95/EC. This antenna also features ESD, reverse polarity protection and transit voltage suppression. Includes economy collar mount (GPS-TMG-MRNMNT).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - GPS-TMG-20NCS - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GPS-TMG-20NCS
Antenna Unit GPS-TMG-20NCS
The GPS-TMG-20 timing reference antennas are specifically designed for longlasting, trouble-free deployments in congested cell-site applications. Their 20 dB high gain amplifier is well suited to address attenuation issues associated with applications requiring longer cable runs. The proprietary quadrifiliar helix design, coupled with multistage filtering provides superior out-of-band rejection and lower elevation pattern performance than traditional patch antennas. Their unique radome shape sheds water and ice, while eliminating problems associated with bird perching. The antenna may be purchased by itself or with pipe mounting hardware. Custom models or site kits options are also available. This antenna is made of materials that fully comply with provisions stipulated by EU directives RoHS 2002/95/EC. This antenna also features ESD, reverse polarity protection and transit voltage suppression. Includes economy collar mount (GPS-TMG-MRNMNT).

The GPS-TMG-20 timing reference antennas are specifically designed for longlasting, trouble-free deployments in congested cell-site applications. Their 20 dB high gain amplifier is well suited to address attenuation issues associated with applications requiring longer cable runs. The proprietary quadrifiliar helix design, coupled with multistage filtering provides superior out-of-band rejection and lower elevation pattern performance than traditional patch antennas. Their unique radome shape sheds water and ice, while eliminating problems associated with bird perching. The antenna may be purchased by itself or with pipe mounting hardware. Custom models or site kits options are also available. This antenna is made of materials that fully comply with provisions stipulated by EU directives RoHS 2002/95/EC. This antenna also features ESD, reverse polarity protection and transit voltage suppression. Includes economy collar mount (GPS-TMG-MRNMNT).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number GPS-TMG-20NCS
Product Name Antenna Unit
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details