RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: LA.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-LA.02 can be used for catalog matching and distributor lookup.
Manufacturer: Taoglas Limited
Win Source Part Number: 876648-LA.02
Features: RF Antenna
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.4040
Other Part Number: 931-1428-1, 931-1428-2, 931-1428-6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount
Antennas 2.4GHz Embedded Loop Antenna
SMD ANTENNA, WIFI/BLE/ZIGBEE, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:8mm x 2mm x 2mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
RF ANT 2.4GHZ CHIP SOLDER SMD
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-LA.02 | LA.02 | LA.02 | 931-1428-6-ND | LA.02 | 72AC6073 | 774-LA.02 | LA.02 |
| Product Name | SMD 2.4GHZ Rf Antenna | RF Antennas - LA.02 | Antenna Unit | RF Antennas | Antennas | Smd Antenna, Wifi/ble/zigbee, 2.45Ghz; Centre Frequency Taoglas | RF ANT 2.4GHZ CHIP SOLDER SMD | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ | RF Testing; Bluetooth, Wi-Fi, Zigbee™ | Bluetooth, Wi-Fi, Zigbee™ | ||||
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 to 2500.0 MHz | 2400.0 MHz | 2400.0 MHz | ||||
| Technology Type | Chip | Chip | Chip | |||||
| Polarization | Linear |