783MHz Flat Patch RF Antenna 779MHz ~ 787MHz 1.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
The Taoglas FXP270 784 MHz ISM Band Antenna covers from 779-787 MHz used in the 784 MHz ISM (Industrial Scientific Medical) Chinese Band. The antenna has been designed in a flexible material with a square form-factor and cable connection for an easy installation. The antenna works on different plastic materials and thickness. We have selected a piece of ABS with 2 mm of thickness as a baseline for testing.
783MHz Flat Patch RF Antenna 779MHz ~ 787MHz 1.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-1088-ND | FXP270.07.0100A | FXP270.07.0100A |
| Product Name | RF Antennas | Antenna Unit | RF Antennas |
| Applications | RF Antennas | ||
| Primary Frequency Range | 783.0 MHz | 779.0 to 787.0 MHz | |
| Gain | 1.4 dB | 1.4 dB | |
| VSWR | 2 :1 | 2 :1 |