788.5MHz, 1.575GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.595GHz LTE Flat Patch RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz 3.5dBi, 4.5dBi, 6dBi, 6dBi, 3.7dBi, 2.3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF ANTENNA, PATCH, 2.69GHZ, ADHESIVE ROHS COMPLIANT: YES
788.5MHz, 1.575GHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.595GHz LTE Flat Patch RF Antenna 617MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz 3.5dBi, 4.5dBi, 6dBi, 6dBi, 3.7dBi, 2.3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Antennas 600-3000MHz Wideband Flex Ant.
| DigiKey | RS Components, Ltd. | Richardson RFPD | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-FXUB64.18.0150A-ND | 2884453 | FXUB64.18.0150A | 36AJ9304 | FXUB64.18.0150A | FXUB64.18.0150A |
| Product Name | RF Antennas | Multi-Band Antennas | Antenna Unit | Rf Antenna, Patch, 2.69Ghz, Adhesive Rohs Compliant Taoglas | RF Antennas | Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LTE | Multi-band | LTE | |||
| Primary Frequency Range | 788.5 to 2595.0 MHz | 600.0 to ? MHz | 617.0 to 2690.0 MHz | |||
| Gain | 2.3 to 6 dB | 6 dB | 6 dB | |||
| Technology Type | Patch | Patch; Flat Patch | ||||
| Additional Features | Cable - 150mm |