This 35*35mm ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been tuned as optimal solution for the customer device environment.
GPS PATCH ANTENNA 1575MHZ Product overview: GP.1575.35.3.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1575MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1575MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GP.1575.35.3.A.0
1.575GHz GPS Ceramic Patch RF Antenna 1.569GHz ~ 1.581GHz 2dBic Pin Adhesive
Antennas GPS Patch 35*35*3.5mm
1.575GHz GPS Ceramic Patch RF Antenna 1.569GHz ~ 1.581GHz 2dBic Pin Adhesive
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | GP.1575.35.3.A.02 | 875-GP.1575.35.3.A.02 | 931-1120-ND | GP.1575.35.3.A.02 | GP.1575.35.3.A.02 |
| Product Name | Antenna Unit | 1575MHZ Rf Antenna | RF Antennas | Antennas | RF Antennas |
| Polarization | Right Hand Circular | ||||
| Primary Frequency Range | 1564.0 to 1586.0 MHz | 1575.0 MHz | |||
| Gain | 2 dB | 2 dB | |||
| VSWR | 1.5 :1 | 1.5 :1 |