829MHz, 1.575GHz, 1.602GHz, 2.1GHz, 2.65GHz 2G, 3G, 4G, GLONASS, GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.8GHz 1.58dBi, 2dBic 2.7dBi, 1.11dBi SMA Male (2) Panel Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
COMBO ANTENNA, 2.5-2.8GHZ, 1.42DBI; Antenna Type:Combo; Frequency Min:2.5GHz; Frequency Max:2.8GHz; Antenna Mounting:Screw; Gain:1.42dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear;
Antennas 2in1 LTE 2G/3G/4G and GPS/GLONASS Ant
829MHz, 1.575GHz, 1.602GHz, 2.1GHz, 2.65GHz 2G, 3G, 4G, GLONASS, GPS, LTE Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.8GHz 1.58dBi, 2dBic 2.7dBi, 1.11dBi SMA Male (2) Panel Mount
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1377-ND | MA140.A.LB.001 | 72AC6107 | MA140.A.LB.001 | MA140.A.LB.001 |
| Product Name | RF Antennas | Antenna Unit | Combo Antenna, 2.5-2.8Ghz, 1.42Dbi; Antenna Type Taoglas | Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; GPS; 2G, 3G, 4G, GLONASS, GPS, LTE | 2G, 3G, 4G, GLONASS, GPS, LTE | |||
| Primary Frequency Range | 829.0 to 2650.0 MHz | 698.0 to 2800.0 MHz | 2500.0 to 2800.0 MHz | ||
| Gain | 1.11 to ? dB | 2.05 dB | 1.42 dB | ||
| VSWR | 1.5 to 3 :1 | 3 :1 | 3 :1 |