Taoglas Antenna Unit DSGP.1575.18.2.A.02

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - DSGP.1575.18.2.A.02 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1510-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1510-2-ND
RF Antennas 931-1510-2-ND
1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.4dBi Solder Surface Mount

1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1510-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1510-6-ND
RF Antennas 931-1510-6-ND
1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.4dBi Solder Surface Mount

1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1510-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1510-1-ND
RF Antennas 931-1510-1-ND
1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.4dBi Solder Surface Mount

1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.4dBi Solder Surface Mount

Buy Now Datasheet
Antennas 18*18*2mm DSGP.1575.18 GPS L1 & GALILEO E1 Ceramic Patch

Antennas 18*18*2mm DSGP.1575.18 GPS L1 & GALILEO E1 Ceramic Patch

Buy Now Datasheet
RF Antennas - DSGP.1575.18.2.A.02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.4dBi Solder Surface Mount

1.575GHz Galileo, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 2.4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number DSGP.1575.18.2.A.02 931-1510-2-ND DSGP.1575.18.2.A.02 DSGP.1575.18.2.A.02
Product Name Antenna Unit RF Antennas Antennas RF Antennas
Primary Frequency Range 1575.4 MHz 1575.0 MHz
Gain 2.4 dB 2.4 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers