Taoglas Antenna Unit GA.111.101111

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
GA.111.101111
Antenna Unit GA.111.101111
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Multi-Band Antennas - 2884461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2884461
Multi-Band Antennas 2884461
MAGNET MOUNT 4G ANTENNA

MAGNET MOUNT 4G ANTENNA

Supplier's Site
RF Antennas - 931-1536-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1536-ND
RF Antennas 931-1536-ND
752MHz, 859MHz, 920MHz, 1.45GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz DCS, GSM, LTE, PCS, UMTS Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz -0.74dBi, 1.42dBi, 0.55dBi, 0.8dBi, 1.16dBi, 1.89dBi, 1.89dBi, 1.06dBi SMA Male Magnetic

752MHz, 859MHz, 920MHz, 1.45GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz DCS, GSM, LTE, PCS, UMTS Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz -0.74dBi, 1.42dBi, 0.55dBi, 0.8dBi, 1.16dBi, 1.89dBi, 1.89dBi, 1.06dBi SMA Male Magnetic

Buy Now Datasheet
Whip Antenna, 2.3-2.69Ghz, -4.92Db Rohs Compliant Taoglas - 28AK9830 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 2.3-2.69Ghz, -4.92Db Rohs Compliant Taoglas
28AK9830
Whip Antenna, 2.3-2.69Ghz, -4.92Db Rohs Compliant Taoglas 28AK9830
WHIP ANTENNA, 2.3-2.69GHZ, -4.92DB ROHS COMPLIANT: YES

WHIP ANTENNA, 2.3-2.69GHZ, -4.92DB ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - GA.111.101111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GA.111.101111
RF Antennas GA.111.101111
752MHz, 859MHz, 920MHz, 1.45GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz DCS, GSM, LTE, PCS, UMTS Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz -0.74dBi, 1.42dBi, 0.55dBi, 0.8dBi, 1.16dBi, 1.89dBi, 1.89dBi, 1.06dBi SMA Male Magnetic

752MHz, 859MHz, 920MHz, 1.45GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz DCS, GSM, LTE, PCS, UMTS Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz -0.74dBi, 1.42dBi, 0.55dBi, 0.8dBi, 1.16dBi, 1.89dBi, 1.89dBi, 1.06dBi SMA Male Magnetic

Buy Now
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number GA.111.101111 2884461 931-1536-ND 28AK9830 GA.111.101111 GA.111.101111
Product Name Antenna Unit Multi-Band Antennas RF Antennas Whip Antenna, 2.3-2.69Ghz, -4.92Db Rohs Compliant Taoglas RF Antennas Antennas
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz 698000.0 to 2690.0 MHz 752.0 to 2495.0 MHz
Gain 2.41 dB 3 dB -0.7400 to 1.89 dB
VSWR 3.57 :1
Technology Type External Whip Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Virtual Antenna - OMNIAmXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
Pattern Type Omni directional
Polarization Linear
View Details