Maxtena Inc. Antenna Unit M1575HCT-22-P-E3

Description
High Performance Passive GPS Antenna. The M1575HCT-22-P is a high performance passive antenna designed for the GPS L1 band, and built on proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-22-P is designed for embedded applications and features an integrated 3-pin connector. This product is designed for applications requiring high quality reception of GPS signals. The ultra light design weighs only 2 grams making this antenna ideal for the most demanding, mechanically constrained platforms including handheld devices, asset tracking, seismic recording instruments and many more.
Request a Quote
Description
High Performance Passive GPS Antenna. The M1575HCT-22-P is a high performance passive antenna designed for the GPS L1 band, and built on proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-22-P is designed for embedded applications and features an integrated 3-pin connector. This product is designed for applications requiring high quality reception of GPS signals. The ultra light design weighs only 2 grams making this antenna ideal for the most demanding, mechanically constrained platforms including handheld devices, asset tracking, seismic recording instruments and many more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - M1575HCT-22-P-E3 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
M1575HCT-22-P-E3
Antenna Unit M1575HCT-22-P-E3
High Performance Passive GPS Antenna. The M1575HCT-22-P is a high performance passive antenna designed for the GPS L1 band, and built on proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-22-P is designed for embedded applications and features an integrated 3-pin connector. This product is designed for applications requiring high quality reception of GPS signals. The ultra light design weighs only 2 grams making this antenna ideal for the most demanding, mechanically constrained platforms including handheld devices, asset tracking, seismic recording instruments and many more.

High Performance Passive GPS Antenna. The M1575HCT-22-P is a high performance passive antenna designed for the GPS L1 band, and built on proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-22-P is designed for embedded applications and features an integrated 3-pin connector. This product is designed for applications requiring high quality reception of GPS signals. The ultra light design weighs only 2 grams making this antenna ideal for the most demanding, mechanically constrained platforms including handheld devices, asset tracking, seismic recording instruments and many more.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number M1575HCT-22-P-E3
Product Name Antenna Unit
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248867 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details