The GSA.8821 I-Bar Penta-band GSM Antenna is flexible and robust. Its slim-line design allows for covert and convenient installation in automotive vehicles, its omni-directional gain across all bands ensures constant reception and transmission. It is a high gain, high efficiency solution which complies with AT&T standards for high efficiency antennas. Cables and connectors are fully customizable. It comes with strong 3M double-sided adhesive for a permanent and secure fix to your vehicle interior.
892MHz, 1.9GHz CDMA, GSM, UMTS Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3.9dBi, 3.2dBi SMB, Fakra Adhesive
Antennas 850/900/1800/1900/..
892MHz, 1.9GHz CDMA, GSM, UMTS Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 3.9dBi, 3.2dBi SMB, Fakra Adhesive
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | GSA.8821.A301721 | 931-1132-ND | GSA.8821.A301721 | GSA.8821.A301721 |
| Product Name | Antenna Unit | RF Antennas | Antennas | RF Antennas |
| Pattern Type | Omni directional | |||
| Polarization | Linear; Vertical | |||
| Primary Frequency Range | 824.0 to 2170.0 MHz | 892.0 to 1900.0 MHz | ||
| Gain | 4.1 dB | 3.2 to 3.9 dB |
Dual slant ±45°