Olympian III 3in1 White Screw Mount GNSS
Olympian III 3in1 White Screw Mount GNSS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
OLYMPIAN III 3IN1 WHITE SCREW MO
| RS Components, Ltd. | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 690735 | MA181.W.001 | 931-MA181.W.001-ND |
| Product Name | Multi-Band Antennas | Antenna Unit | RF Antennas |
| Applications | Multi-band | GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS | |
| Primary Frequency Range | 600.0 to ? MHz | 657.5 to 5537.0 MHz | |
| Gain | 2.4 dB | 0.6000 to 6.01 dB | |
| Form Factor / Mounting | External |