2.4GHz, 5.8GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.96dBi, 5.16dBi U.FL (UMCC), IPEX MHF1 (3) Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.4GHz, 5.8GHz Wi-Fi Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.96dBi, 5.16dBi U.FL (UMCC), IPEX MHF1 (3) Adhesive
Antennas Venti 2.4/5.8GHz Circular Flexible
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1417-ND | FXP543.A.07.A.001 | FXP543.A.07.A.001 | FXP543.A.07.A.001 |
| Product Name | RF Antennas | Antenna Unit | RF Antennas | Antennas |
| Applications | Modem or Wireless Network; Wi-Fi | Wi-Fi | ||
| Primary Frequency Range | 2400.0 to 5800.0 MHz | 2400.0 to 5850.0 MHz | ||
| Gain | 2.96 to 5.16 dB | 5.16 dB | ||
| Technology Type | Patch | Patch; Flat Patch |