Taoglas RF Antennas FXUB71.A.07.C.001

Description
1.9GHz GPS, LTE, WCDMA, WLAN Flat Patch RF Antenna 698MHz ~ 3GHz 4.42dBi IPEX MHFHT (2) Adhesive
Request a Quote Datasheet
Description
1.9GHz GPS, LTE, WCDMA, WLAN Flat Patch RF Antenna 698MHz ~ 3GHz 4.42dBi IPEX MHFHT (2) Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1331-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1331-ND
RF Antennas 931-1331-ND
1.9GHz GPS, LTE, WCDMA, WLAN Flat Patch RF Antenna 698MHz ~ 3GHz 4.42dBi IPEX MHFHT (2) Adhesive

1.9GHz GPS, LTE, WCDMA, WLAN Flat Patch RF Antenna 698MHz ~ 3GHz 4.42dBi IPEX MHFHT (2) Adhesive

Buy Now Datasheet
1.9GHZ Rf Antenna - 875-FXUB71.A.07.C.001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.9GHZ Rf Antenna
875-FXUB71.A.07.C.001
1.9GHZ Rf Antenna 875-FXUB71.A.07.C.001
RF ANT 1.9GHZ FLAT PATCH MHFHT Product overview: FXUB71.A.07.C.001 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXUB71.A.07.C.00 1 can be used for catalog matching and distributor lookup.

RF ANT 1.9GHZ FLAT PATCH MHFHT Product overview: FXUB71.A.07.C.001 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXUB71.A.07.C.001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - FXUB71.A.07.C.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXUB71.A.07.C.001
Antenna Unit FXUB71.A.07.C.001
Embedded Flexible 4G LTE MIMO 2*2 Antenna with 150mm 1.37 IPEX MHFI (U.FL) 698 MHz to 3GHz. The patent pending FXUB71 antenna is an industry leading embedded LTE 2*2 MIMO flexible polymer monopole type antenna for worldwide LTE applications, which also works equally well on 2G and 3G applications. The antenna comes with a micro coax cable and connector, and has good efficiency and isolation between ports, critical for optimal LTE wireless performance.

Embedded Flexible 4G LTE MIMO 2*2 Antenna with 150mm 1.37 IPEX MHFI (U.FL) 698 MHz to 3GHz. The patent pending FXUB71 antenna is an industry leading embedded LTE 2*2 MIMO flexible polymer monopole type antenna for worldwide LTE applications, which also works equally well on 2G and 3G applications. The antenna comes with a micro coax cable and connector, and has good efficiency and isolation between ports, critical for optimal LTE wireless performance.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 698-3000MHz 4G LTE Flex 1.37 U.FL MIMO

Antennas 698-3000MHz 4G LTE Flex 1.37 U.FL MIMO

Buy Now Datasheet
RF Antennas - FXUB71.A.07.C.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.9GHz GPS, LTE, WCDMA, WLAN Flat Patch RF Antenna 698MHz ~ 3GHz 4.42dBi IPEX MHFHT (2) Adhesive

1.9GHz GPS, LTE, WCDMA, WLAN Flat Patch RF Antenna 698MHz ~ 3GHz 4.42dBi IPEX MHFHT (2) Adhesive

Buy Now
Rf Antenna, Pcb, 5.925Ghz, Adhesive Rohs Compliant Taoglas - 36AJ9307 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Pcb, 5.925Ghz, Adhesive Rohs Compliant Taoglas
36AJ9307
Rf Antenna, Pcb, 5.925Ghz, Adhesive Rohs Compliant Taoglas 36AJ9307
RF ANTENNA, PCB, 5.925GHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, PCB, 5.925GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1331-ND 875-FXUB71.A.07.C.001 FXUB71.A.07.C.001 FXUB71.A.07.C.001 FXUB71.A.07.C.001 36AJ9307
Product Name RF Antennas 1.9GHZ Rf Antenna Antenna Unit Antennas RF Antennas Rf Antenna, Pcb, 5.925Ghz, Adhesive Rohs Compliant Taoglas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, WCDMA, WLAN RF Testing GPS, LTE, WCDMA, WLAN
Primary Frequency Range 1900.0 MHz 698.0 to 3000.0 MHz 698.0 to 3000.0 MHz
Gain 4.42 dB 2.81 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 10dBi Spring Magnetic Antenna with RG174 Cable (L-3mtr) + SMA Male St. Connector - ET-LT10M-1L3-SMS-S11 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details