Taoglas Antenna Unit FW.86.B.NTY.M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - FW.86.B.NTY.M - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FW.86.B.NTY.M
Antenna Unit FW.86.B.NTY.M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1490-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1490-ND
RF Antennas 931-1490-ND
868MHz Whip, Straight RF Antenna 3.5dBi N Type Male Connector Mount

868MHz Whip, Straight RF Antenna 3.5dBi N Type Male Connector Mount

Buy Now Datasheet
RF Antennas - FW.86.B.NTY.M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FW.86.B.NTY.M
RF Antennas FW.86.B.NTY.M
868MHz Whip, Straight RF Antenna 3.5dBi N Type Male Connector Mount

868MHz Whip, Straight RF Antenna 3.5dBi N Type Male Connector Mount

Buy Now
Rf Antenna, Whip, 890Mhz, N Conn Rohs Compliant Taoglas - 36AJ3667 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Whip, 890Mhz, N Conn Rohs Compliant Taoglas
36AJ3667
Rf Antenna, Whip, 890Mhz, N Conn Rohs Compliant Taoglas 36AJ3667
RF ANTENNA, WHIP, 890MHZ, N CONN ROHS COMPLIANT: YES

RF ANTENNA, WHIP, 890MHZ, N CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Meteor 868MHz Flex Whip Mono Antenna

Antennas Meteor 868MHz Flex Whip Mono Antenna

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number FW.86.B.NTY.M 931-1490-ND FW.86.B.NTY.M 36AJ3667 FW.86.B.NTY.M
Product Name Antenna Unit RF Antennas RF Antennas Rf Antenna, Whip, 890Mhz, N Conn Rohs Compliant Taoglas Antennas
Polarization Linear
Primary Frequency Range 850.0 to 890.0 MHz 868.0 MHz
Gain 3.58 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details