Maxtena Inc. Antenna Unit M1575HCT-22-P-E2

Description
High Performance Passive GPS Antenna. The M1575HCT-22-P is a high performance passive antenna designed for the GPS L1 band, and built on proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-22-P is designed for embedded applications and features an integrated 3-pin connector. This product is designed for applications requiring high quality reception of GPS signals. The ultra light design weighs only 2 grams making this antenna ideal for the most demanding, mechanically constrained platforms including handheld devices, asset tracking, seismic recording instruments and many more.
Request a Quote
Description
High Performance Passive GPS Antenna. The M1575HCT-22-P is a high performance passive antenna designed for the GPS L1 band, and built on proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-22-P is designed for embedded applications and features an integrated 3-pin connector. This product is designed for applications requiring high quality reception of GPS signals. The ultra light design weighs only 2 grams making this antenna ideal for the most demanding, mechanically constrained platforms including handheld devices, asset tracking, seismic recording instruments and many more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - M1575HCT-22-P-E2 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
M1575HCT-22-P-E2
Antenna Unit M1575HCT-22-P-E2
High Performance Passive GPS Antenna. The M1575HCT-22-P is a high performance passive antenna designed for the GPS L1 band, and built on proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-22-P is designed for embedded applications and features an integrated 3-pin connector. This product is designed for applications requiring high quality reception of GPS signals. The ultra light design weighs only 2 grams making this antenna ideal for the most demanding, mechanically constrained platforms including handheld devices, asset tracking, seismic recording instruments and many more.

High Performance Passive GPS Antenna. The M1575HCT-22-P is a high performance passive antenna designed for the GPS L1 band, and built on proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-22-P is designed for embedded applications and features an integrated 3-pin connector. This product is designed for applications requiring high quality reception of GPS signals. The ultra light design weighs only 2 grams making this antenna ideal for the most demanding, mechanically constrained platforms including handheld devices, asset tracking, seismic recording instruments and many more.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number M1575HCT-22-P-E2
Product Name Antenna Unit
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

3G 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WCSRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 1248718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers