Discone External Mount Wideband Antenna 450-6000MHz 60mm TGC-200 SMA(M)
440MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz 4G/5G Module RF Antenna 400MHz ~ 480MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 1.2dBi, 1.8dBi, 4.7dBi, 4.9dBi, 5dBi, 6.6dBi, 4.7dBi, 4.8dBi, 6.5dBi SMA Male Pole, Wall Mount
440MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.495GHz, 4.15GHz, 5.5375GHz 4G/5G Module RF Antenna 400MHz ~ 480MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz 1.2dBi, 1.8dBi, 4.7dBi, 4.9dBi, 5dBi, 6.6dBi, 4.7dBi, 4.8dBi, 6.5dBi SMA Male Pole, Wall Mount
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | DCN.01.035111 | 931-DCN.01.035111-ND | DCN.01.035111 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas |
| Polarization | Linear | ||
| Primary Frequency Range | 450.0 to 6000.0 MHz | 440.0 to 5537.5 MHz | |
| Gain | 6.6 dB | 1.2 to 6.6 dB | |
| Technology Type | External | Module | Module |