Taoglas RF Antennas FXP75.07.0045B

Description
2.4GHz Bluetooth Flat Patch RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz Bluetooth Flat Patch RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1272-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1272-ND
RF Antennas 931-1272-ND
2.4GHz Bluetooth Flat Patch RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz Bluetooth Flat Patch RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
2.4GHz 2W Rf Antenna - 875-FXP75.07.0045B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz 2W Rf Antenna
875-FXP75.07.0045B
2.4GHz 2W Rf Antenna 875-FXP75.07.0045B
2.4GHz Chip Antenna, 50R, 2W, Flat, IPEX, 45mm Product overview: FXP75.07.0045B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 2W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP75.07.0045B can be used for catalog matching and distributor lookup.

2.4GHz Chip Antenna, 50R, 2W, Flat, IPEX, 45mm Product overview: FXP75.07.0045B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 2W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP75.07.0045B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
FXP75.07.0045B
Antenna Unit FXP75.07.0045B
FXP.75 Atom 2.4GHz Series Ultra-Miniaturized 2dBi Bluetooth Antenna. The FXP75 Atom is a super small monopole ultra-low profile antenna for 2.4GHz band that includes Bluetooth, Wi-Fi, ZigBee and ISM bands application. The FXP75 has a peak gain of 2.5dBi at 2.4GHz and efficiencies of 45%.

FXP.75 Atom 2.4GHz Series Ultra-Miniaturized 2dBi Bluetooth Antenna. The FXP75 Atom is a super small monopole ultra-low profile antenna for 2.4GHz band that includes Bluetooth, Wi-Fi, ZigBee and ISM bands application. The FXP75 has a peak gain of 2.5dBi at 2.4GHz and efficiencies of 45%.

Supplier's Site Datasheet
Pcb Antenna, 2.4-2.5Ghz, 2.5Dbi; Antenna Type Taoglas - 72AC5761 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 2.4-2.5Ghz, 2.5Dbi; Antenna Type Taoglas
72AC5761
Pcb Antenna, 2.4-2.5Ghz, 2.5Dbi; Antenna Type Taoglas 72AC5761
PCB ANTENNA, 2.4-2.5GHZ, 2.5DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Atom RoHS Compliant: Yes

PCB ANTENNA, 2.4-2.5GHZ, 2.5DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Atom RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2.4Ghz Bluetooth Flex 0.81 U.FL

Antennas 2.4Ghz Bluetooth Flex 0.81 U.FL

Buy Now Datasheet
RF Antennas - FXP75.07.0045B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP75.07.0045B
RF Antennas FXP75.07.0045B
2.4GHz Bluetooth Flat Patch RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz Bluetooth Flat Patch RF Antenna 2.4GHz ~ 2.5GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1272-ND 875-FXP75.07.0045B FXP75.07.0045B 72AC5761 FXP75.07.0045B FXP75.07.0045B
Product Name RF Antennas 2.4GHz 2W Rf Antenna Antenna Unit Pcb Antenna, 2.4-2.5Ghz, 2.5Dbi; Antenna Type Taoglas Antennas RF Antennas
Applications Bluetooth RF Testing Bluetooth
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz 2400.0 to 2500.0 MHz
Gain 2.5 dB 2.5 dB 2.5 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers