TE Connectivity Antennas HDDA5W-32-DP2

Description
Configuration Features Antenna Style : Dish Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : Not Tested Primary Application : Wi-Fi Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dish Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : Not Tested Primary Application : Wi-Fi Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - HDDA5W-32-DP2 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Dish Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : Wi-Fi IP Rating : Not Tested Primary Application : Wi-Fi Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 4900 - 5875 Frequency Category : 4900 - 5950 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Dish
  • Antenna Type : Dish
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • IP Rating : Not Tested
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mount Product Type : Pole/Mast
  • Mounting Method : Pole/Mast/Bracket Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 4900 - 5875
  • Frequency Category : 4900 - 5950
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
Antenna Unit - HDDA5W-32-DP2 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
HDDA5W-32-DP2
Antenna Unit HDDA5W-32-DP2
HDDA5W-32-DP2 -- 32 dBi dual polarity. 4900 to 5875 MHZ High Performance Dish Antenna. The new HD Series dish antennas offered by Laird Technologies offer the system engineer the best performance available on the market. The antennas meet ETSI EN 302.326-3 DN1-DN5 and EN 300 833 Class 1 specifications, the most stringent specifications for point to point backhaul antennas. The unique feed system is available in a single polarization version which can be mounted for either vertical or horizontal polarization. There is also a dual polarized version available for those systems which can utilize dual polarization to increase bandwidth or implement diversity. An optional fiberglass radome is available for added environmental protection

HDDA5W-32-DP2 -- 32 dBi dual polarity. 4900 to 5875 MHZ High Performance Dish Antenna. The new HD Series dish antennas offered by Laird Technologies offer the system engineer the best performance available on the market. The antennas meet ETSI EN 302.326-3 DN1-DN5 and EN 300 833 Class 1 specifications, the most stringent specifications for point to point backhaul antennas. The unique feed system is available in a single polarization version which can be mounted for either vertical or horizontal polarization. There is also a dual polarized version available for those systems which can utilize dual polarization to increase bandwidth or implement diversity. An optional fiberglass radome is available for added environmental protection

Supplier's Site Datasheet
RF Antennas - HDDA5W-32-DP2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
HDDA5W-32-DP2-ND
RF Antennas HDDA5W-32-DP2-ND
5.4GHz WiMax™, Wi-Fi Dish RF Antenna 4.9GHz ~ 5.875GHz 32dBi N Type Female Bracket Mount

5.4GHz WiMax™, Wi-Fi Dish RF Antenna 4.9GHz ~ 5.875GHz 32dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - HDDA5W-32-DP2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
HDDA5W-32-DP2
RF Antennas HDDA5W-32-DP2
5.4GHz WiMax™, Wi-Fi Dish RF Antenna 4.9GHz ~ 5.875GHz 32dBi N Type Female Bracket Mount

5.4GHz WiMax™, Wi-Fi Dish RF Antenna 4.9GHz ~ 5.875GHz 32dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number HDDA5W-32-DP2 HDDA5W-32-DP2 HDDA5W-32-DP2-ND HDDA5W-32-DP2
Product Name Antennas Antenna Unit RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; WiMax™, Wi-Fi WiMax™, Wi-Fi
Pattern Type Directional
Polarization Linear Other; Dual
Primary Frequency Range 4900.0 to 5875.0 MHz 4900.0 to 5875.0 MHz 5400.0 MHz
Gain 6 dB 32 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2361492-2 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195835-2 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195773-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, CDMA 850, LTE, ISM, Bluetooth, GSM, DECT EU, Wi-Fi, CDMA 1900, GSM 1800, Cellular, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
3 suppliers