Embedded Active Antenna for GNSS L1/L2/L5 with 100mm 1.37 and IPEX MHFI(U.FL)
EAHP.50 EMBEDDED CROSS DIPOLE A
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | EAHP.50.01.0100D | 931-EAHP.50.01.0100D-ND |
| Product Name | Antenna Unit | RF Antennas |
| Polarization | Right Hand Circular | |
| Primary Frequency Range | 1176.5 to 1602.0 MHz | 1176.0 to 1602.0 MHz |
| VSWR | 1.5 :1 | 1.3 to 1.5 :1 |
| Technology Type | External | Patch |
Right hand circular polarised