Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
657.5MHz, 829MHz, 1.5885GHz, 1.85GHz, 2.045GHz, 2.45GHz, 2.6GHz, 5.375GHz 3G, 4G, 5G, GPS, ISM, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.565GHz ~ 1.612GHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 4.9GHz ~ 5.85GHz -1.9dBi, -1.75dBi, -5.76dBi, -1.67dBi, -1.73dBi, -1.91dBi, -1.79dBi, -2.79dBi SMA Male Adhesive
657.5MHz, 829MHz, 1.5885GHz, 1.85GHz, 2.045GHz, 2.45GHz, 2.6GHz, 5.375GHz 3G, 4G, 5G, GPS, ISM, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 960MHz, 1.565GHz ~ 1.612GHz, 1.71GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 4.9GHz ~ 5.85GHz -1.9dBi, -1.75dBi, -5.76dBi, -1.67dBi, -1.73dBi, -1.91dBi, -1.79dBi, -2.79dBi SMA Male Adhesive
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | GSA.8842.A.105111 | 931-GSA.8842.A.105111-ND | GSA.8842.A.105111 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas |
| Polarization | Linear | ||
| Primary Frequency Range | 617.0 to 5850.0 MHz | 657.5 to 5375.0 MHz | |
| Gain | 5.28 dB | -5.76 to -1.67 dB | |
| Technology Type | External | Module | Module |