Taoglas RF Antennas MA1508.AK.001

Description
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz, 2.45GHz, 3.55GHz, 5.5GHz, 5.5375GHz 4G/5G, Beidou, Galileo, GLONASS, GPS, GNSS, Wi-Fi Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.88GHz, 1.92GHz ~ 1.99GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz 0.25dBi, 1.44dBi, 2.93dBi, 3.76dBi, 3.75dBic, 4.44dBic, 4.54dBic, 4.55dBi, 2.93dBi, 3.97dBi, 5.06dBi, 3.12dBi, 5.99dBi, 7.03dBi, 6.28dBi RP-SMA Male, SMA Male Panel Mount
Request a Quote Datasheet
Description
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz, 2.45GHz, 3.55GHz, 5.5GHz, 5.5375GHz 4G/5G, Beidou, Galileo, GLONASS, GPS, GNSS, Wi-Fi Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.88GHz, 1.92GHz ~ 1.99GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz 0.25dBi, 1.44dBi, 2.93dBi, 3.76dBi, 3.75dBic, 4.44dBic, 4.54dBic, 4.55dBi, 2.93dBi, 3.97dBi, 5.06dBi, 3.12dBi, 5.99dBi, 7.03dBi, 6.28dBi RP-SMA Male, SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-MA1508.AK.001-ND - DigiKey
Thief River Falls, MN, United States
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz, 2.45GHz, 3.55GHz, 5.5GHz, 5.5375GHz 4G/5G, Beidou, Galileo, GLONASS, GPS, GNSS, Wi-Fi Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.88GHz, 1.92GHz ~ 1.99GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz 0.25dBi, 1.44dBi, 2.93dBi, 3.76dBi, 3.75dBic, 4.44dBic, 4.54dBic, 4.55dBi, 2.93dBi, 3.97dBi, 5.06dBi, 3.12dBi, 5.99dBi, 7.03dBi, 6.28dBi RP-SMA Male, SMA Male Panel Mount

657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz, 2.45GHz, 3.55GHz, 5.5GHz, 5.5375GHz 4G/5G, Beidou, Galileo, GLONASS, GPS, GNSS, Wi-Fi Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.88GHz, 1.92GHz ~ 1.99GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz 0.25dBi, 1.44dBi, 2.93dBi, 3.76dBi, 3.75dBic, 4.44dBic, 4.54dBic, 4.55dBi, 2.93dBi, 3.97dBi, 5.06dBi, 3.12dBi, 5.99dBi, 7.03dBi, 6.28dBi RP-SMA Male, SMA Male Panel Mount

Buy Now Datasheet
Antenna Unit - MA1508.AK.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA1508.AK.001
Antenna Unit MA1508.AK.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - MA1508.AK.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA1508.AK.001
RF Antennas MA1508.AK.001
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz, 2.45GHz, 3.55GHz, 5.5GHz, 5.5375GHz 4G/5G, Beidou, Galileo, GLONASS, GPS, GNSS, Wi-Fi Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.88GHz, 1.92GHz ~ 1.99GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz 0.25dBi, 1.44dBi, 2.93dBi, 3.76dBi, 3.75dBic, 4.44dBic, 4.54dBic, 4.55dBi, 2.93dBi, 3.97dBi, 5.06dBi, 3.12dBi, 5.99dBi, 7.03dBi, 6.28dBi RP-SMA Male, SMA Male Panel Mount

657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz, 2.45GHz, 3.55GHz, 5.5GHz, 5.5375GHz 4G/5G, Beidou, Galileo, GLONASS, GPS, GNSS, Wi-Fi Dome RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.88GHz, 1.92GHz ~ 1.99GHz, 2.3GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.85GHz, 5.15GHz ~ 5.925GHz 0.25dBi, 1.44dBi, 2.93dBi, 3.76dBi, 3.75dBic, 4.44dBic, 4.54dBic, 4.55dBi, 2.93dBi, 3.97dBi, 5.06dBi, 3.12dBi, 5.99dBi, 7.03dBi, 6.28dBi RP-SMA Male, SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-MA1508.AK.001-ND MA1508.AK.001 MA1508.AK.001
Product Name RF Antennas Antenna Unit RF Antennas
Applications Modem or Wireless Network; GPS; 4G/5G, Beidou, Galileo, GLONASS, GPS, GNSS, Wi-Fi 4G/5G, Beidou, Galileo, GLONASS, GPS, GNSS, Wi-Fi
Primary Frequency Range 657.5 to 5537.5 MHz 617.0 to 5925.0 MHz
Gain 0.2500 to 7.03 dB 7.03 dB
VSWR 2 to 2.5 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details