Taoglas Antenna Unit FXT.01.A

Description
Taoglas has developed a standard NFC (Near Field Communications) tag antenna for use with in mobile device and other applications. This standard design is matched for optimal performance with typical NFC chipsets. The antenna is dimensioned to provide interrogation capability out to 5 cm. distance. This standard antenna is manufactured in a flexible circuit board (PCB) form factor. The flex PCB design provides a flexible NFC tag that can be adhered to the plastic enclosure of the customer device for ease of installation.
Request a Quote
Description
Taoglas has developed a standard NFC (Near Field Communications) tag antenna for use with in mobile device and other applications. This standard design is matched for optimal performance with typical NFC chipsets. The antenna is dimensioned to provide interrogation capability out to 5 cm. distance. This standard antenna is manufactured in a flexible circuit board (PCB) form factor. The flex PCB design provides a flexible NFC tag that can be adhered to the plastic enclosure of the customer device for ease of installation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
FXT.01.A
Antenna Unit FXT.01.A
Taoglas has developed a standard NFC (Near Field Communications) tag antenna for use with in mobile device and other applications. This standard design is matched for optimal performance with typical NFC chipsets. The antenna is dimensioned to provide interrogation capability out to 5 cm. distance. This standard antenna is manufactured in a flexible circuit board (PCB) form factor. The flex PCB design provides a flexible NFC tag that can be adhered to the plastic enclosure of the customer device for ease of installation.

Taoglas has developed a standard NFC (Near Field Communications) tag antenna for use with in mobile device and other applications. This standard design is matched for optimal performance with typical NFC chipsets. The antenna is dimensioned to provide interrogation capability out to 5 cm. distance. This standard antenna is manufactured in a flexible circuit board (PCB) form factor. The flex PCB design provides a flexible NFC tag that can be adhered to the plastic enclosure of the customer device for ease of installation.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number FXT.01.A
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 2107151 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details