High Performance Passive GPS Antenna. The M1575HCT-22P-MR is a rugged high performance passive antenna designed for the GPS L1 band, and built on Maxtena proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1575HCT-22P-MR is a screw-on design, featuring an integrated SMA connector. The ultra light design is rated IP-67 when both mounted and unmounted for added protection. This product is designed for applications requiring high quality reception of GPS signals.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Richardson RFPD | Karl Kruse GmbH & Co. KG | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | M1575HCT-22P-MR | M1575HCT-22P-MR |
| Product Name | Antenna Unit | High Performance Passive GPS Antenna, 1575 MHz |
| Polarization | Right Hand Circular | |
| Primary Frequency Range | 1565.0 to 1585.0 MHz | |
| Gain | -0.5000 dB |