Taoglas RF Antennas ILA.02

Description
869MHz Chip RF Antenna 868MHz ~ 870MHz 1dBi Solder Surface Mount
Request a Quote Datasheet
Description
869MHz Chip RF Antenna 868MHz ~ 870MHz 1dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1082-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1082-2-ND
RF Antennas 931-1082-2-ND
869MHz Chip RF Antenna 868MHz ~ 870MHz 1dBi Solder Surface Mount

869MHz Chip RF Antenna 868MHz ~ 870MHz 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1082-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1082-1-ND
RF Antennas 931-1082-1-ND
869MHz Chip RF Antenna 868MHz ~ 870MHz 1dBi Solder Surface Mount

869MHz Chip RF Antenna 868MHz ~ 870MHz 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1082-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1082-6-ND
RF Antennas 931-1082-6-ND
869MHz Chip RF Antenna 868MHz ~ 870MHz 1dBi Solder Surface Mount

869MHz Chip RF Antenna 868MHz ~ 870MHz 1dBi Solder Surface Mount

Buy Now Datasheet
Antenna Unit - ILA.02 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
ILA.02
Antenna Unit ILA.02
The ILA.02 is a 868 MHz ISM band antenna featuring an excellent efficiency of 60% across the band. This antenna works the best when placed at the center of the board edge. The antenna, at 10 x 3.2 x 0.5 mm, is low profile and would be suitable for devices with space constraints. The ILA.02 is delivered on tape and reel and now allows M2M customers to use an omni-directional SMT antenna. The omni-directional radiation characteristics allow for excellent performance regardless of device orientation. This is especially useful for devices that are not fixed in one particular spot during use. When there is little PCB space available for antenna placement, but high performance is required, the ILA.02 is the ideal choice. The ILA.02 Loop antenna can be used in automated meter reading (AMR), radio frequency identification (RFID), remote monitoring, healthcare, sensing, and other 868 MHz applications.

The ILA.02 is a 868 MHz ISM band antenna featuring an excellent efficiency of 60% across the band. This antenna works the best when placed at the center of the board edge. The antenna, at 10 x 3.2 x 0.5 mm, is low profile and would be suitable for devices with space constraints. The ILA.02 is delivered on tape and reel and now allows M2M customers to use an omni-directional SMT antenna. The omni-directional radiation characteristics allow for excellent performance regardless of device orientation. This is especially useful for devices that are not fixed in one particular spot during use. When there is little PCB space available for antenna placement, but high performance is required, the ILA.02 is the ideal choice. The ILA.02 Loop antenna can be used in automated meter reading (AMR), radio frequency identification (RFID), remote monitoring, healthcare, sensing, and other 868 MHz applications.

Supplier's Site Datasheet
SMD 869MHZ Rf Antenna - 875-ILA.02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 869MHZ Rf Antenna
875-ILA.02
SMD 869MHZ Rf Antenna 875-ILA.02
RF ANT 869MHZ CHIP SOLDER SMD Product overview: ILA.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 869MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 869MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ILA.02 can be used for catalog matching and distributor lookup.

RF ANT 869MHZ CHIP SOLDER SMD Product overview: ILA.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 869MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 869MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ILA.02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
ILA.02
Antennas ILA.02
Antennas 868MHz SMT Ceramic Loop

Antennas 868MHz SMT Ceramic Loop

Buy Now Datasheet
RF Antennas - ILA.02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ILA.02
RF Antennas ILA.02
869MHz Chip RF Antenna 868MHz ~ 870MHz 1dBi Solder Surface Mount

869MHz Chip RF Antenna 868MHz ~ 870MHz 1dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 931-1082-2-ND ILA.02 875-ILA.02 ILA.02 ILA.02
Product Name RF Antennas Antenna Unit SMD 869MHZ Rf Antenna Antennas RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 869.0 MHz 868.0 to 870.0 MHz
Gain 1 dB 1 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details