Taoglas Antenna Unit KHA16.24C

Description
5G 28GHz Smart Antenna Subsystem The KHA16.24C is a patent-pending, 2D antenna array with integrated beamformer RFICs to provide full amplitude and phase control across the 16 elements comprising the array. This active array is integrated into a multi-layer PCB that contains the RFICs and 16 antenna elements; layers provided for power optimization and thermal control, digital control, and RF feed lines all in the footprint of 53×84 mm. The array has separate H and V-pol ports for dual linear performance. The array scans along both azimuth and elevation axes. The array is designed to operate from 26.5 to 29.5 GHz, making this ideal for 5G applications. This product is intended for use in 5G millimeter-wave systems and can be interfaced to a customer supplied transceiver and baseband assemblies. The provided SPI interface allows direct access to the beamformer chipsets to control the device configuration. The antenna has up to 2 GHz impedance bandwidth which gives upwards of 2Gbps data rates which is well suited for fixed and mobile broadband capacity hungry Next Generation Networks. The KHA16.24C features higher than 20 dB cross-pol rejection making it less susceptible to interference from undesired signals. The antenna can be directly connected using standard 2.92mm connectors The KHA16.24C uses four Ka-Band 5G beamformer chipsets that supports four Tx/Rx radiating elements each, includes all requisite beam steering controls for 5-bit phase and gain control, and operates in half-duplex fashion to enable a single antenna to support both Tx and Rx operation. Phased arrays (static or scanned beam) can direct or modify their radiation beam through varying the relative phase and amplitude of each element (or groups of elements) in the array. The variable phase delay enables the steering of the beam. The RF signal from the radio is input into a Tx/Rx module. In the Tx/Rx module, the RF signal is divided by a 4-way RF splitter. Each output of the splitter is then connected to an RF path comprising phase shifter, amplifier, and low-pass filter. A command-line interface is included to allow the end-user to adjust beam steering angles, Transmit or receive modes, adjust the amplitude and/or phase per channel in the beamformers, etc.
Request a Quote Datasheet
Description
5G 28GHz Smart Antenna Subsystem The KHA16.24C is a patent-pending, 2D antenna array with integrated beamformer RFICs to provide full amplitude and phase control across the 16 elements comprising the array. This active array is integrated into a multi-layer PCB that contains the RFICs and 16 antenna elements; layers provided for power optimization and thermal control, digital control, and RF feed lines all in the footprint of 53×84 mm. The array has separate H and V-pol ports for dual linear performance. The array scans along both azimuth and elevation axes. The array is designed to operate from 26.5 to 29.5 GHz, making this ideal for 5G applications. This product is intended for use in 5G millimeter-wave systems and can be interfaced to a customer supplied transceiver and baseband assemblies. The provided SPI interface allows direct access to the beamformer chipsets to control the device configuration. The antenna has up to 2 GHz impedance bandwidth which gives upwards of 2Gbps data rates which is well suited for fixed and mobile broadband capacity hungry Next Generation Networks. The KHA16.24C features higher than 20 dB cross-pol rejection making it less susceptible to interference from undesired signals. The antenna can be directly connected using standard 2.92mm connectors The KHA16.24C uses four Ka-Band 5G beamformer chipsets that supports four Tx/Rx radiating elements each, includes all requisite beam steering controls for 5-bit phase and gain control, and operates in half-duplex fashion to enable a single antenna to support both Tx and Rx operation. Phased arrays (static or scanned beam) can direct or modify their radiation beam through varying the relative phase and amplitude of each element (or groups of elements) in the array. The variable phase delay enables the steering of the beam. The RF signal from the radio is input into a Tx/Rx module. In the Tx/Rx module, the RF signal is divided by a 4-way RF splitter. Each output of the splitter is then connected to an RF path comprising phase shifter, amplifier, and low-pass filter. A command-line interface is included to allow the end-user to adjust beam steering angles, Transmit or receive modes, adjust the amplitude and/or phase per channel in the beamformers, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
KHA16.24C
Antenna Unit KHA16.24C
5G 28GHz Smart Antenna Subsystem The KHA16.24C is a patent-pending, 2D antenna array with integrated beamformer RFICs to provide full amplitude and phase control across the 16 elements comprising the array. This active array is integrated into a multi-layer PCB that contains the RFICs and 16 antenna elements; layers provided for power optimization and thermal control, digital control, and RF feed lines all in the footprint of 53×84 mm. The array has separate H and V-pol ports for dual linear performance. The array scans along both azimuth and elevation axes. The array is designed to operate from 26.5 to 29.5 GHz, making this ideal for 5G applications. This product is intended for use in 5G millimeter-wave systems and can be interfaced to a customer supplied transceiver and baseband assemblies. The provided SPI interface allows direct access to the beamformer chipsets to control the device configuration. The antenna has up to 2 GHz impedance bandwidth which gives upwards of 2Gbps data rates which is well suited for fixed and mobile broadband capacity hungry Next Generation Networks. The KHA16.24C features higher than 20 dB cross-pol rejection making it less susceptible to interference from undesired signals. The antenna can be directly connected using standard 2.92mm connectors The KHA16.24C uses four Ka-Band 5G beamformer chipsets that supports four Tx/Rx radiating elements each, includes all requisite beam steering controls for 5-bit phase and gain control, and operates in half-duplex fashion to enable a single antenna to support both Tx and Rx operation. Phased arrays (static or scanned beam) can direct or modify their radiation beam through varying the relative phase and amplitude of each element (or groups of elements) in the array. The variable phase delay enables the steering of the beam. The RF signal from the radio is input into a Tx/Rx module. In the Tx/Rx module, the RF signal is divided by a 4-way RF splitter. Each output of the splitter is then connected to an RF path comprising phase shifter, amplifier, and low-pass filter. A command-line interface is included to allow the end-user to adjust beam steering angles, Transmit or receive modes, adjust the amplitude and/or phase per channel in the beamformers, etc.

5G 28GHz Smart Antenna Subsystem

The KHA16.24C is a patent-pending, 2D antenna array with integrated beamformer RFICs to provide full amplitude and phase control across the 16 elements comprising the array. This active array is integrated into a multi-layer PCB that contains the RFICs and 16 antenna elements; layers provided for power optimization and thermal control, digital control, and RF feed lines all in the footprint of 53×84 mm. The array has separate H and V-pol ports for dual linear performance. The array scans along both azimuth and elevation axes. The array is designed to operate from 26.5 to 29.5 GHz, making this ideal for 5G applications.

This product is intended for use in 5G millimeter-wave systems and can be interfaced to a customer supplied transceiver and baseband assemblies. The provided SPI interface allows direct access to the beamformer chipsets to control the device configuration. The antenna has up to 2 GHz impedance bandwidth which gives upwards of 2Gbps data rates which is well suited for fixed and mobile broadband capacity hungry Next Generation Networks.

The KHA16.24C features higher than 20 dB cross-pol rejection making it less susceptible to interference from undesired signals. The antenna can be directly connected using standard 2.92mm connectors The KHA16.24C uses four Ka-Band 5G beamformer chipsets that supports four Tx/Rx radiating elements each, includes all requisite beam steering controls for 5-bit phase and gain control, and operates in half-duplex fashion to enable a single antenna to support both Tx and Rx operation.

Phased arrays (static or scanned beam) can direct or modify their radiation beam through varying the relative phase and amplitude of each element (or groups of elements) in the array. The variable phase delay enables the steering of the beam. The RF signal from the radio is input into a Tx/Rx module. In the Tx/Rx module, the RF signal is divided by a 4-way RF splitter. Each output of the splitter is then connected to an RF path comprising phase shifter, amplifier, and low-pass filter. A command-line interface is included to allow the end-user to adjust beam steering angles, Transmit or receive modes, adjust the amplitude and/or phase per channel in the beamformers, etc.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number KHA16.24C
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675056 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details