Taoglas RF Antennas DSGP184B

Description
GPS L1 / GALILEO E1 1575.42MHZ 1
Request a Quote Datasheet
Description
GPS L1 / GALILEO E1 1575.42MHZ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-DSGP184BTR-ND - DigiKey
Thief River Falls, MN, United States
GPS L1 / GALILEO E1 1575.42MHZ 1

GPS L1 / GALILEO E1 1575.42MHZ 1

Buy Now Datasheet
RF Antennas - 931-DSGP184BDKR-ND - DigiKey
Thief River Falls, MN, United States
GPS L1 / GALILEO E1 1575.42MHZ 1

GPS L1 / GALILEO E1 1575.42MHZ 1

Buy Now Datasheet
RF Antennas - 931-DSGP184BCT-ND - DigiKey
Thief River Falls, MN, United States
GPS L1 / GALILEO E1 1575.42MHZ 1

GPS L1 / GALILEO E1 1575.42MHZ 1

Buy Now Datasheet
Antenna Unit - DSGP184B - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
DSGP184B
Antenna Unit DSGP184B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Antennas Antennas
Product Number 931-DSGP184BTR-ND DSGP184B
Product Name RF Antennas Antenna Unit
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 2097271 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Connectors Type n female
View Details