TE Connectivity Antenna Unit EXC450TN

Description
EXC 1/4 Wave Whip UHF Two-Way Radio Antenna - TN Connector|•Injection molded, 1/4 wave flexible cable antenna|•High durability, high efficiency|•Textured finish with strain-relief base|•An original 'Tuf Duck' antenna|Applications :|•For Bluetooth & IEEE 802.11b/g devices
Request a Quote Datasheet
Description
EXC 1/4 Wave Whip UHF Two-Way Radio Antenna - TN Connector|•Injection molded, 1/4 wave flexible cable antenna|•High durability, high efficiency|•Textured finish with strain-relief base|•An original 'Tuf Duck' antenna|Applications :|•For Bluetooth & IEEE 802.11b/g devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - EXC450TN - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
EXC450TN
Antenna Unit EXC450TN
EXC 1/4 Wave Whip UHF Two-Way Radio Antenna - TN Connector|•Injection molded, 1/4 wave flexible cable antenna|•High durability, high efficiency|•Textured finish with strain-relief base|•An original 'Tuf Duck' antenna|Applications :|•For Bluetooth & IEEE 802.11b/g devices

EXC 1/4 Wave Whip UHF Two-Way Radio Antenna - TN Connector|•Injection molded, 1/4 wave flexible cable antenna|•High durability, high efficiency|•Textured finish with strain-relief base|•An original 'Tuf Duck' antenna|Applications:|•For Bluetooth & IEEE 802.11b/g devices

Supplier's Site Datasheet
RF Antennas - EXC450TN-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
EXC450TN-ND
RF Antennas EXC450TN-ND
460MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 450MHz ~ 470MHz TNC Male Connector Mount

460MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 450MHz ~ 470MHz TNC Male Connector Mount

Buy Now Datasheet
RF Antennas - EXC450TN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXC450TN
RF Antennas EXC450TN
460MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 450MHz ~ 470MHz TNC Male Connector Mount

460MHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 450MHz ~ 470MHz TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number EXC450TN EXC450TN-ND EXC450TN
Product Name Antenna Unit RF Antennas RF Antennas
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz 460.0 MHz
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

3G 5dBi Rubber Magnetic Antenna With RG174 Cable (L -3Mtr) + SMA Male St. Connector - ET-WC5RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
WiFi Antennas - 150973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -1.4 dB
View Details