FXP.07 is a general version of stick-on flexible PCB GSM penta-band antenna. It is designed with a cellphone size ground plane so works the best with devices of similar size or bigger. This low profile and conformable antenna can be easily fitted into any housing for plug-and-play application.
892MHz, 1.9GHz GSM PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz MMCX Male Adhesive
Antennas 850/900/1800/1900/..
| Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | FXP07.09.0100A | FXP07.09.0100A | FXP07.09.0100A |
| Product Name | Antenna Unit | RF Antennas | Antennas |
| Pattern Type | Omni directional | ||
| Polarization | Linear | ||
| Primary Frequency Range | 824.0 to 1850.0 MHz |