Taoglas RF/IF and RFID - RF Antennas GP.1575.25.4.A.02

Description
Win Source Part Number: 1201315-GP.1575.25.4 .A.02 Category: RF/IF and RFID>RF Antennas Termination: Pin Package: Tray Applications: GPS Standard Package: 200 Frequency Range: 1.570GHz ~ 1.580GHz Return Loss: -10dB Height (Max): 0.197" (5.00mm) Frequency Group: UHF (1GHz ~ 2GHz) Frequency (Center/Band): 1.575GHz Antenna Type: Ceramic Patch Number of Bands: 1 VSWR: 1.2 Gain: 1.55dBic RF Family/Standard: Navigation Mounting Type: Adhesive ECCN: 7A994 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1015,GP1575254A0 2,GP.25A,2266-GP.157 5.25.4.A.02 Base Product Number: GP.1575
Request a Quote Datasheet
Description
Win Source Part Number: 1201315-GP.1575.25.4 .A.02 Category: RF/IF and RFID>RF Antennas Termination: Pin Package: Tray Applications: GPS Standard Package: 200 Frequency Range: 1.570GHz ~ 1.580GHz Return Loss: -10dB Height (Max): 0.197" (5.00mm) Frequency Group: UHF (1GHz ~ 2GHz) Frequency (Center/Band): 1.575GHz Antenna Type: Ceramic Patch Number of Bands: 1 VSWR: 1.2 Gain: 1.55dBic RF Family/Standard: Navigation Mounting Type: Adhesive ECCN: 7A994 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1015,GP1575254A0 2,GP.25A,2266-GP.157 5.25.4.A.02 Base Product Number: GP.1575
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
GP.1575.25.4.A.02
RF/IF and RFID - RF Antennas GP.1575.25.4.A.02
Win Source Part Number: 1201315-GP.1575.25.4 .A.02 Category: RF/IF and RFID>RF Antennas Termination: Pin Package: Tray Applications: GPS Standard Package: 200 Frequency Range: 1.570GHz ~ 1.580GHz Return Loss: -10dB Height (Max): 0.197" (5.00mm) Frequency Group: UHF (1GHz ~ 2GHz) Frequency (Center/Band): 1.575GHz Antenna Type: Ceramic Patch Number of Bands: 1 VSWR: 1.2 Gain: 1.55dBic RF Family/Standard: Navigation Mounting Type: Adhesive ECCN: 7A994 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1015,GP1575254A0 2,GP.25A,2266-GP.157 5.25.4.A.02 Base Product Number: GP.1575

Win Source Part Number: 1201315-GP.1575.25.4.A.02
Category: RF/IF and RFID>RF Antennas
Termination: Pin
Package: Tray
Applications: GPS
Standard Package: 200
Frequency Range: 1.570GHz ~ 1.580GHz
Return Loss: -10dB
Height (Max): 0.197" (5.00mm)
Frequency Group: UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 1.575GHz
Antenna Type: Ceramic Patch
Number of Bands: 1
VSWR: 1.2
Gain: 1.55dBic
RF Family/Standard: Navigation
Mounting Type: Adhesive
ECCN: 7A994
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-1015,GP1575254A02,GP.25A,2266-GP.1575.25.4.A.02
Base Product Number: GP.1575

Buy Now Datasheet
RF Antennas - 931-1015-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1015-ND
RF Antennas 931-1015-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.570GHz ~ 1.580GHz 1.55dBic Pin Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.570GHz ~ 1.580GHz 1.55dBic Pin Adhesive

Buy Now Datasheet
1.575GHz 50 Ohm Rf Antenna - 875-GP.1575.25.4.A.02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHz 50 Ohm Rf Antenna
875-GP.1575.25.4.A.02
1.575GHz 50 Ohm Rf Antenna 875-GP.1575.25.4.A.02
1.575GHz Ceramic Patch Antenna, 25x25x4mm, 50 Ohm, Pin Product overview: GP.1575.25.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz, 50 Ohm. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz, 50 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GP.1575.25.4.A.0 2 can be used for catalog matching and distributor lookup.

1.575GHz Ceramic Patch Antenna, 25x25x4mm, 50 Ohm, Pin Product overview: GP.1575.25.4.A.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHz, 50 Ohm. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHz, 50 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GP.1575.25.4.A.02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - GP.1575.25.4.A.02 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GP.1575.25.4.A.02
Antenna Unit GP.1575.25.4.A.02
This miniaturized ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been tuned as optimal solution for the customer device environment.

This miniaturized ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been tuned as optimal solution for the customer device environment.

Supplier's Site Datasheet
Patch Antenna, 1.575Ghz, 1.55Dbi; Antenna Type Taoglas - 72AC5777 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.575Ghz, 1.55Dbi; Antenna Type Taoglas
72AC5777
Patch Antenna, 1.575Ghz, 1.55Dbi; Antenna Type Taoglas 72AC5777
PATCH ANTENNA, 1.575GHZ, 1.55DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:Adhesive; Gain:1.55dBi; VSWR:1.2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; ProductRoHS Compliant: Yes

PATCH ANTENNA, 1.575GHZ, 1.55DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:Adhesive; Gain:1.55dBi; VSWR:1.2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - GP.1575.25.4.A.02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Ceramic Patch RF Antenna 1.570GHz ~ 1.580GHz 1.55dBic Pin Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.570GHz ~ 1.580GHz 1.55dBic Pin Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas GPS/GALILEO Patch Antenna 25*25*4mm

Antennas GPS/GALILEO Patch Antenna 25*25*4mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number GP.1575.25.4.A.02 931-1015-ND 875-GP.1575.25.4.A.02 GP.1575.25.4.A.02 72AC5777 GP.1575.25.4.A.02 GP.1575.25.4.A.02
Product Name RF/IF and RFID - RF Antennas RF Antennas 1.575GHz 50 Ohm Rf Antenna Antenna Unit Patch Antenna, 1.575Ghz, 1.55Dbi; Antenna Type Taoglas RF Antennas Antennas
Applications GPS; GPS RF Testing GPS
Primary Frequency Range 1575.0 MHz 1570.0 to 1580.0 MHz ? to 1575.0 MHz
Gain 1.55 dB 1.55 dB 1.55 dB
VSWR 1.2 :1 1.2 :1 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details