Taoglas Antenna Unit GPDF357A

Description
The Taoglas GPDF357A is a precision-engineered embedded stacked passive GPS patch antenna supportingboth GPS L1/Galileo E1 and L2 bands. It consists of two patches stacked with two pin feeds (one for eachpatch), the bottom patch is 35*35*4mm and the top patch is 25*25*3mm – making the overall dimensionsjust 35*35*7mm. The antenna has been tuned and tested on a 70*70mm specifically for GPS L1/Galileo E1:1575.42MHz and GPS L2:1227.6MHz.
Request a Quote Datasheet
Description
The Taoglas GPDF357A is a precision-engineered embedded stacked passive GPS patch antenna supportingboth GPS L1/Galileo E1 and L2 bands. It consists of two patches stacked with two pin feeds (one for eachpatch), the bottom patch is 35*35*4mm and the top patch is 25*25*3mm – making the overall dimensionsjust 35*35*7mm. The antenna has been tuned and tested on a 70*70mm specifically for GPS L1/Galileo E1:1575.42MHz and GPS L2:1227.6MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
GPDF357A
Antenna Unit GPDF357A
The Taoglas GPDF357A is a precision-engineered embedded stacked passive GPS patch antenna supportingboth GPS L1/Galileo E1 and L2 bands. It consists of two patches stacked with two pin feeds (one for eachpatch), the bottom patch is 35*35*4mm and the top patch is 25*25*3mm – making the overall dimensionsjust 35*35*7mm. The antenna has been tuned and tested on a 70*70mm specifically for GPS L1/Galileo E1:1575.42MHz and GPS L2:1227.6MHz.

The Taoglas GPDF357A is a precision-engineered embedded stacked passive GPS patch antenna supportingboth GPS L1/Galileo E1 and L2 bands. It consists of two patches stacked with two pin feeds (one for eachpatch), the bottom patch is 35*35*4mm and the top patch is 25*25*3mm – making the overall dimensionsjust 35*35*7mm. The antenna has been tuned and tested on a 70*70mm specifically for GPS L1/Galileo E1:1575.42MHz and GPS L2:1227.6MHz.

Supplier's Site Datasheet
RF Antennas - 931-GPDF357A-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-GPDF357A-ND
RF Antennas 931-GPDF357A-ND
GPDF357A EMBEDDED GPS L1/L2 DUA

GPDF357A EMBEDDED GPS L1/L2 DUA

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Antennas Antennas
Product Number GPDF357A 931-GPDF357A-ND
Product Name Antenna Unit RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1575.4 MHz 1227.0 to 1575.0 MHz
Gain 2.1 dB 1 to 2.1 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/IRNSS L1+L2+L5 PCB Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (25*18*4mm) - ET-GPL125-5L10C-U25184G - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1176.0 to 1575.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details