OLYMPIAN III 3IN1 SCREW MOUNT 1M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Olympian III 3in1 Screw Mount
Olympian III 3in1 Screw Mount
| DigiKey | Richardson RFPD | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-MA181.A.001-ND | MA181.A.001 | 690731 |
| Product Name | RF Antennas | Antenna Unit | Multi-Band Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G/5G, BeiDou, Galileo, GLONASS, GNSS, GPS, LTE, QZSS, Wi-Fi | Multi-band | |
| Primary Frequency Range | 657.5 to 5537.0 MHz | 600.0 to ? MHz | |
| Gain | 0.6000 to 6.01 dB | 2.4 dB | |
| VSWR | 2 to 3 :1 |