The GPS-TMG-40 timing reference antennas are specifically designed for longlasting, trouble-free deployments in congested cell-site applications. Their 40 dB high gain amplifier is well suited to address attenuation issues associated with applications requiring longer cable runs. The proprietary quadrifiliar helix design, coupled with multi-stage filtering provides superior out-of-band rejection and lower elevation pattern performance than traditional patch antennas. Their unique radome shape sheds water and ice, while eliminating problems associated with bird perching. The antenna may be purchased by itself or with pipe mounting hardware. Custom models or site kits options are also available. This antenna is made of materials that fully comply with provisions stipulated by EU directives RoHS 2002/95/EC. This antenna also features ESD, reverse polarity protection and transit voltage suppression. Does not include mounting hardware.
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 3.5dBic N Type Female Pole Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | GPS-TMG-40N | GPS-TMG-40N |
| Product Name | Antenna Unit | RF Antennas |
| Polarization | Right Hand Circular | |
| Primary Frequency Range | 1565.4 to 1585.4 MHz | |
| Gain | 3.5 dB |