The Monsoon MA170 series is a 2-in-1 permanent mount MIMO antenna designed for 5G/4G telematics applications, operating from 600 to 6000 MHz with IP69K waterproofing and no ground plane requirement. It includes two 3-meter TGC-200 cables with SMA(M)ST connectors, supports worldwide 4G bands including 3G/2G fallback, and is CE certified with RoHS and REACH compliance. The antenna has dimensions of 204 × 69 × 31 mm and is intended for use in industrial, transportation, and IoT applications requiring high isolation and throughput.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Antennas |
| Product Number | MA170.A.BI.002 |
| Product Name | Antenna Unit |