RF ANT 435MHZ FLAT BAR SMA MALE Product overview: ISA.01.A.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 435MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ISA.01.A.301111 can be used for catalog matching and distributor lookup.
435MHz CDMA Flat Bar RF Antenna 400MHz ~ 470MHz 1.5dBi SMA Male Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
I-BAR ANTENNA, 400-470MHZ; Antenna Type:I-Bar; Frequency Min:400MHz; Frequency Max:470MHz; Antenna Mounting:Adhesive; Gain:0dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear;
Antennas 400-470MHz Adhesive Glass Surfact Mnt
435MHz CDMA Flat Bar RF Antenna 400MHz ~ 470MHz 1.5dBi SMA Male Adhesive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-ISA.01.A.301111 | 931-1229-ND | ISA.01.A.301111 | 72AC5818 | ISA.01.A.301111 | ISA.01.A.301111 |
| Product Name | 435MHZ Rf Antenna | RF Antennas | Antenna Unit | I-Bar Antenna, 400-470Mhz; Antenna Type Taoglas | Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; CDMA | CDMA | |||
| Primary Frequency Range | 435.0 MHz | 410.0 to 470.0 MHz | 400.0 to 470.0 MHz | |||
| Gain | 1.5 dB | 1.5 dB | 0.0 dB | |||
| Technology Type | Flat Bar | External | Flat Bar |