Taoglas Antenna Unit FXP07.07.0100A

Description
FXP07.07.0100A is a general version of stick-on flexible PCB. It is designed with 100mm 1.13mm coaxial cable and the IPEX connector for easy installation. FXP07.07.0100A is ideal for initial test of FPCB type antenna.
Request a Quote Datasheet
Description
FXP07.07.0100A is a general version of stick-on flexible PCB. It is designed with 100mm 1.13mm coaxial cable and the IPEX connector for easy installation. FXP07.07.0100A is ideal for initial test of FPCB type antenna.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - FXP07.07.0100A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXP07.07.0100A
Antenna Unit FXP07.07.0100A
FXP07.07.0100A is a general version of stick-on flexible PCB. It is designed with 100mm 1.13mm coaxial cable and the IPEX connector for easy installation. FXP07.07.0100A is ideal for initial test of FPCB type antenna.

FXP07.07.0100A is a general version of stick-on flexible PCB. It is designed with 100mm 1.13mm coaxial cable and the IPEX connector for easy installation. FXP07.07.0100A is ideal for initial test of FPCB type antenna.

Supplier's Site Datasheet
850MHZ 900MHZ Rf Antenna - 875-FXP07.07.0100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHZ 900MHZ Rf Antenna
875-FXP07.07.0100A
850MHZ 900MHZ Rf Antenna 875-FXP07.07.0100A
RF ANT 850MHZ/900MHZ PCB TRACE Product overview: FXP07.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP07.07.0100A can be used for catalog matching and distributor lookup.

RF ANT 850MHZ/900MHZ PCB TRACE Product overview: FXP07.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP07.07.0100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1054-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1054-ND
RF Antennas 931-1054-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GSM, PCS, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GSM, PCS, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - FXP07.07.0100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP07.07.0100A
RF Antennas FXP07.07.0100A
850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GSM, PCS, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz AMPS, DCS, GSM, PCS, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas CELL PNTABND FLX PCB 100MM 1.13 U.FL

Antennas CELL PNTABND FLX PCB 100MM 1.13 U.FL

Buy Now Datasheet
Rf Antenna, Pcb, 2.17Ghz, Adhesive Rohs Compliant Taoglas - 36AJ9292 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Pcb, 2.17Ghz, Adhesive Rohs Compliant Taoglas
36AJ9292
Rf Antenna, Pcb, 2.17Ghz, Adhesive Rohs Compliant Taoglas 36AJ9292
RF ANTENNA, PCB, 2.17GHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, PCB, 2.17GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number FXP07.07.0100A 875-FXP07.07.0100A 931-1054-ND FXP07.07.0100A FXP07.07.0100A 36AJ9292
Product Name Antenna Unit 850MHZ 900MHZ Rf Antenna RF Antennas RF Antennas Antennas Rf Antenna, Pcb, 2.17Ghz, Adhesive Rohs Compliant Taoglas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 2170.0 MHz 850.0 to 2100.0 MHz
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; AMPS, DCS, GSM, PCS, UMTS AMPS, DCS, GSM, PCS, UMTS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details