Taoglas RF Antennas GA400.A.305111

Description
450MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.59GHz, 3.55GHz, 5.5375GHz 4G, 5G, LTE, Wi-Fi Module RF Antenna 430MHz ~ 470MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz 3.5dBi, 2.4dBi, 2.4dBi, 2.6dBi, 4dBi, 3.8dBi, 4.6dBi, 2.2dBi, 5.3dBi SMA Male Adhesive
Request a Quote Datasheet
Description
450MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.59GHz, 3.55GHz, 5.5375GHz 4G, 5G, LTE, Wi-Fi Module RF Antenna 430MHz ~ 470MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz 3.5dBi, 2.4dBi, 2.4dBi, 2.6dBi, 4dBi, 3.8dBi, 4.6dBi, 2.2dBi, 5.3dBi SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-GA400.A.305111-ND - DigiKey
Thief River Falls, MN, United States
450MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.59GHz, 3.55GHz, 5.5375GHz 4G, 5G, LTE, Wi-Fi Module RF Antenna 430MHz ~ 470MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz 3.5dBi, 2.4dBi, 2.4dBi, 2.6dBi, 4dBi, 3.8dBi, 4.6dBi, 2.2dBi, 5.3dBi SMA Male Adhesive

450MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.59GHz, 3.55GHz, 5.5375GHz 4G, 5G, LTE, Wi-Fi Module RF Antenna 430MHz ~ 470MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz 3.5dBi, 2.4dBi, 2.4dBi, 2.6dBi, 4dBi, 3.8dBi, 4.6dBi, 2.2dBi, 5.3dBi SMA Male Adhesive

Buy Now Datasheet
Multi-Band Antennas - 2884462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2884462
Multi-Band Antennas 2884462
Taoglas GA400.A.305111

Taoglas GA400.A.305111

Supplier's Site
Downers Grove, IL, United States
Antenna Unit
GA400.A.305111
Antenna Unit GA400.A.305111
The Taoglas GuardianX GA400.A.305111 is a low profile heavy duty, fully IP67 waterproof external antenna. The GA400 has been designed to cover all 5G and 4G bands, including all sub-6GHz deployments across the 400MHz to 6000MHz spectrum. Designed primarily for use with 5G/4G modules and devices that require high efficiency and peak gain to deliver best in class throughput on all major cellular bands worldwide including low power bands such as Cat-M/LTE-M and NB-IoT.

The Taoglas GuardianX GA400.A.305111 is a low profile heavy duty, fully IP67 waterproof external antenna. The GA400 has been designed to cover all 5G and 4G bands, including all sub-6GHz deployments across the 400MHz to 6000MHz spectrum. Designed primarily for use with 5G/4G modules and devices that require high efficiency and peak gain to deliver best in class throughput on all major cellular bands worldwide including low power bands such as Cat-M/LTE-M and NB-IoT.

Supplier's Site Datasheet
Whip Antenna, 5.15-5.925Ghz, 5.3Dbi Rohs Compliant Taoglas - 66AH5841 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 5.15-5.925Ghz, 5.3Dbi Rohs Compliant Taoglas
66AH5841
Whip Antenna, 5.15-5.925Ghz, 5.3Dbi Rohs Compliant Taoglas 66AH5841
WHIP ANTENNA, 5.15-5.925GHZ, 5.3DBI ROHS COMPLIANT: YES

WHIP ANTENNA, 5.15-5.925GHZ, 5.3DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - GA400.A.305111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GA400.A.305111
RF Antennas GA400.A.305111
450MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.59GHz, 3.55GHz, 5.5375GHz 4G, 5G, LTE, Wi-Fi Module RF Antenna 430MHz ~ 470MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz 3.5dBi, 2.4dBi, 2.4dBi, 2.6dBi, 4dBi, 3.8dBi, 4.6dBi, 2.2dBi, 5.3dBi SMA Male Adhesive

450MHz, 657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.955GHz, 2.59GHz, 3.55GHz, 5.5375GHz 4G, 5G, LTE, Wi-Fi Module RF Antenna 430MHz ~ 470MHz, 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 5.15GHz ~ 5.925GHz 3.5dBi, 2.4dBi, 2.4dBi, 2.6dBi, 4dBi, 3.8dBi, 4.6dBi, 2.2dBi, 5.3dBi SMA Male Adhesive

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 931-GA400.A.305111-ND 2884462 GA400.A.305111 66AH5841 GA400.A.305111
Product Name RF Antennas Multi-Band Antennas Antenna Unit Whip Antenna, 5.15-5.925Ghz, 5.3Dbi Rohs Compliant Taoglas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE, Wi-Fi Multi-band 4G, 5G, LTE, Wi-Fi
Primary Frequency Range 450.0 to 5537.5 MHz 698000.0 to ? MHz 430.0 to 5925.0 MHz
Gain 2.2 to 5.3 dB 5.3 dB 4.6 dB
Technology Type Module External Module
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
GSM 7dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS7M-1L3-SMS-S2 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 7 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Virtual Antenna - OMNIAmXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
Pattern Type Omni directional
Polarization Linear
View Details