Maxtena Inc. Antenna Unit M1621HCT-P-SMA

Description
Iridium Certified Passive Antenna. The M1621HCT-P-SMA is a high performance antenna designed for the Iridium network, and built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1621HCT-P-SMA is a screw-on design, featuring an integrated SMA connector and is rated IP-67 when mounted for added protection. This product is designed for applications requiring high quality reception of the Iridium network.
Request a Quote Datasheet
Description
Iridium Certified Passive Antenna. The M1621HCT-P-SMA is a high performance antenna designed for the Iridium network, and built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1621HCT-P-SMA is a screw-on design, featuring an integrated SMA connector and is rated IP-67 when mounted for added protection. This product is designed for applications requiring high quality reception of the Iridium network.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - M1621HCT-P-SMA - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
M1621HCT-P-SMA
Antenna Unit M1621HCT-P-SMA
Iridium Certified Passive Antenna. The M1621HCT-P-SMA is a high performance antenna designed for the Iridium network, and built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1621HCT-P-SMA is a screw-on design, featuring an integrated SMA connector and is rated IP-67 when mounted for added protection. This product is designed for applications requiring high quality reception of the Iridium network.

Iridium Certified Passive Antenna. The M1621HCT-P-SMA is a high performance antenna designed for the Iridium network, and built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1621HCT-P-SMA is a screw-on design, featuring an integrated SMA connector and is rated IP-67 when mounted for added protection. This product is designed for applications requiring high quality reception of the Iridium network.

Supplier's Site
Iridium Antenna, 1.616-1.626Ghz, 2.8Dbi Rohs Compliant Maxtena - 84AH0178 - Newark, An Avnet Company
Chicago, IL, United States
Iridium Antenna, 1.616-1.626Ghz, 2.8Dbi Rohs Compliant Maxtena
84AH0178
Iridium Antenna, 1.616-1.626Ghz, 2.8Dbi Rohs Compliant Maxtena 84AH0178
IRIDIUM ANTENNA, 1.616-1.626GHZ, 2.8DBI ROHS COMPLIANT: YES

IRIDIUM ANTENNA, 1.616-1.626GHZ, 2.8DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
Iridium Passive Antenna 1616-1626 MHz, SMA - M1621HCT-P-SMA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Iridium Passive Antenna 1616-1626 MHz, SMA
M1621HCT-P-SMA
Iridium Passive Antenna 1616-1626 MHz, SMA M1621HCT-P-SMA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Antennas Antennas Antennas
Product Number M1621HCT-P-SMA 84AH0178 M1621HCT-P-SMA
Product Name Antenna Unit Iridium Antenna, 1.616-1.626Ghz, 2.8Dbi Rohs Compliant Maxtena Iridium Passive Antenna 1616-1626 MHz, SMA
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details