PHOENIX EXTERNAL 5G/4G ANT
PHOENIX EXTERNAL 5G/4G ANT Product overview: GSA.8835.A.101111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GSA.8835.A.10111
Manufacturer: Taoglas Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111013-GSA.8835.A.1
Categories: RF Antennas
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-GSA.8835.A.101111-ND | 875-GSA.8835.A.101111 | GSA.8835.A.101111 | GSA.8835.A.101111 |
| Product Name | RF Antennas | Rf Antenna | RF Antennas - GSA.8835.A.101111 | Antenna Unit |
| Applications | Modem or Wireless Network; 4G, 5G | RF Testing | ||
| Primary Frequency Range | 657.0 to 5540.0 MHz | 617.0 to 5930.0 MHz | 617.0 to 5925.0 MHz | |
| Gain | 0.9500 to 4.12 dB | 4.12 dB | ||
| Technology Type | Flat Bar | Flat Bar | External |