Taoglas 2.1Ghz Rf Antenna FXP14R.A.07.0100A

Description
Rf Antenna, Cellular, 2.1Ghz, Adhesive Rohs Compliant: Yes Product overview: FXP14R.A.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1Ghz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.1Ghz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14R.A.07.0100 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rf Antenna, Cellular, 2.1Ghz, Adhesive Rohs Compliant: Yes Product overview: FXP14R.A.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1Ghz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.1Ghz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14R.A.07.0100 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.1Ghz Rf Antenna - 875-FXP14R.A.07.0100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1Ghz Rf Antenna
875-FXP14R.A.07.0100A
2.1Ghz Rf Antenna 875-FXP14R.A.07.0100A
Rf Antenna, Cellular, 2.1Ghz, Adhesive Rohs Compliant: Yes Product overview: FXP14R.A.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1Ghz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.1Ghz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14R.A.07.0100 A can be used for catalog matching and distributor lookup.

Rf Antenna, Cellular, 2.1Ghz, Adhesive Rohs Compliant: Yes Product overview: FXP14R.A.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1Ghz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.1Ghz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14R.A.07.0100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - FXP14R.A.07.0100A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXP14R.A.07.0100A
Antenna Unit FXP14R.A.07.0100A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1273-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1273-ND
RF Antennas 931-1273-ND
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna -1.5dBi, -3dBi, 1.5dBi, 2.5dBi, 2.5dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna -1.5dBi, -3dBi, 1.5dBi, 2.5dBi, 2.5dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - FXP14R.A.07.0100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna -1.5dBi, -3dBi, 1.5dBi, 2.5dBi, 2.5dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna -1.5dBi, -3dBi, 1.5dBi, 2.5dBi, 2.5dBi, 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Rf Antenna, Cellular, 2.1Ghz, Adhesive Rohs Compliant Taoglas - 36AJ9293 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Cellular, 2.1Ghz, Adhesive Rohs Compliant Taoglas
36AJ9293
Rf Antenna, Cellular, 2.1Ghz, Adhesive Rohs Compliant Taoglas 36AJ9293
RF ANTENNA, CELLULAR, 2.1GHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, CELLULAR, 2.1GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Flexible PCB Hexa- band Antenna

Antennas Flexible PCB Hexa- band Antenna

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-FXP14R.A.07.0100A FXP14R.A.07.0100A 931-1273-ND FXP14R.A.07.0100A 36AJ9293 FXP14R.A.07.0100A
Product Name 2.1Ghz Rf Antenna Antenna Unit RF Antennas RF Antennas Rf Antenna, Cellular, 2.1Ghz, Adhesive Rohs Compliant Taoglas Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM CDMA, GSM
Polarization Linear
Primary Frequency Range 850.0 to 2100.0 MHz 850.0 to 2100.0 MHz
Gain 2.5 dB -3 to 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers