Taoglas Antenna Unit FW.43.B.SMA.M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
FW.43.B.SMA.M
Antenna Unit FW.43.B.SMA.M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1446-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1446-ND
RF Antennas 931-1446-ND
433MHz ISM Whip, Straight RF Antenna 0.4dB SMA Male Connector Mount

433MHz ISM Whip, Straight RF Antenna 0.4dB SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - FW.43.B.SMA.M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FW.43.B.SMA.M
RF Antennas FW.43.B.SMA.M
433MHz ISM Whip, Straight RF Antenna 0.4dB SMA Male Connector Mount

433MHz ISM Whip, Straight RF Antenna 0.4dB SMA Male Connector Mount

Buy Now
Sheung Wan, Hong Kong
Antennas Meteor-433MHz Flexible Whip SMA(M)

Antennas Meteor-433MHz Flexible Whip SMA(M)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number FW.43.B.SMA.M 931-1446-ND FW.43.B.SMA.M FW.43.B.SMA.M
Product Name Antenna Unit RF Antennas RF Antennas Antennas
Polarization Linear
Primary Frequency Range 433.0 MHz 433.0 MHz
Gain 0.4600 dB 0.4000 dB
VSWR 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details