Wideband Cellular Flex PCB Antenna
Wideband Cellular Flex PCB Antenna
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
WIDEBAND CELLULAR 90X15MM FLEX P
| RS Components, Ltd. | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 691018 | FXUB06.07.0180AQ | 931-FXUB06.07.0180AQ-ND |
| Product Name | Multi-Band Antennas | Antenna Unit | RF Antennas |
| Applications | Multi-band | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, ISM, LTE, NB-IoT, Wi-Fi | |
| Primary Frequency Range | 600.0 to ? MHz | 657.5 to 6525.0 MHz | |
| Gain | 8.13 dB | 1.18 to 9.48 dB |