Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4.9GHz ISM, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3.24dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Antennas CBD01.07.0100C 2.4GHz Cable Dipole Antenna, 100mm 1.37
4.9GHz ISM, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3.24dBi U.FL (UMCC), IPEX MHF1 Connector Mount
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | CBD01.07.0100C | 931-1532-ND | CBD01.07.0100C | CBD01.07.0100C |
| Product Name | Antenna Unit | RF Antennas | Antennas | RF Antennas |
| Polarization | Linear | |||
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 4900.0 MHz | ||
| Gain | 3.24 dB | 3.24 dB | ||
| VSWR | 2 :1 | 2 :1 |