PCTEL, Inc. Antenna Unit GPS-NMO

Description
PCTEL’s GPS active NMO mount antenna provides superior performance with the industry’s smallest NMO mountable footprint. The GPS-NMO antenna features a custom tuned frequency ceramic patch element, 15 KV ESD circuit protection, a two stage low noise amplifier and a SAW filter, that provides excellent out-of-band signal rejection performance and consistently clear signal while minimizing loss-of-lock.
Request a Quote Datasheet
Description
PCTEL’s GPS active NMO mount antenna provides superior performance with the industry’s smallest NMO mountable footprint. The GPS-NMO antenna features a custom tuned frequency ceramic patch element, 15 KV ESD circuit protection, a two stage low noise amplifier and a SAW filter, that provides excellent out-of-band signal rejection performance and consistently clear signal while minimizing loss-of-lock.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - GPS-NMO - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GPS-NMO
Antenna Unit GPS-NMO
PCTEL’s GPS active NMO mount antenna provides superior performance with the industry’s smallest NMO mountable footprint. The GPS-NMO antenna features a custom tuned frequency ceramic patch element, 15 KV ESD circuit protection, a two stage low noise amplifier and a SAW filter, that provides excellent out-of-band signal rejection performance and consistently clear signal while minimizing loss-of-lock.

PCTEL’s GPS active NMO mount antenna provides superior performance with the industry’s smallest NMO mountable footprint. The GPS-NMO antenna features a custom tuned frequency ceramic patch element, 15 KV ESD circuit protection, a two stage low noise amplifier and a SAW filter, that provides excellent out-of-band signal rejection performance and consistently clear signal while minimizing loss-of-lock.

Supplier's Site
RF Antennas - GPS-NMO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPS-NMO
RF Antennas GPS-NMO
1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 1dBic NMO NMO Mount

1.575GHz GNSS, GPS Dome RF Antenna 1.565GHz ~ 1.585GHz 1dBic NMO NMO Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number GPS-NMO GPS-NMO
Product Name Antenna Unit RF Antennas
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (8*8*4 mm) - ET-GPL12-5L10C-U8 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antennas - 1-2823591-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
5 suppliers