Maxtena Inc. Antenna Unit M1621HCT-EXT

Description
Iridium External Magnet Mount Antenna. The M1621HCT-EXT is a high performance Iridium certified antenna designed for the Iridium network, built on proprietary Maxtena HeliCore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1621HCT-EXT is an external magnet mount antenna, featuring a 1,500 mm LRM100 coaxial cable with integrated connector. The very small size and light weight make this helical Iridium antenna unique in the market and perfect for various commercial and industrial applications. This antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required. It can be used to boost the performance of the Iridium handsets among other uses.
Request a Quote Datasheet
Description
Iridium External Magnet Mount Antenna. The M1621HCT-EXT is a high performance Iridium certified antenna designed for the Iridium network, built on proprietary Maxtena HeliCore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1621HCT-EXT is an external magnet mount antenna, featuring a 1,500 mm LRM100 coaxial cable with integrated connector. The very small size and light weight make this helical Iridium antenna unique in the market and perfect for various commercial and industrial applications. This antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required. It can be used to boost the performance of the Iridium handsets among other uses.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - M1621HCT-EXT - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
M1621HCT-EXT
Antenna Unit M1621HCT-EXT
Iridium External Magnet Mount Antenna. The M1621HCT-EXT is a high performance Iridium certified antenna designed for the Iridium network, built on proprietary Maxtena HeliCore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1621HCT-EXT is an external magnet mount antenna, featuring a 1,500 mm LRM100 coaxial cable with integrated connector. The very small size and light weight make this helical Iridium antenna unique in the market and perfect for various commercial and industrial applications. This antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required. It can be used to boost the performance of the Iridium handsets among other uses.

Iridium External Magnet Mount Antenna. The M1621HCT-EXT is a high performance Iridium certified antenna designed for the Iridium network, built on proprietary Maxtena HeliCore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1621HCT-EXT is an external magnet mount antenna, featuring a 1,500 mm LRM100 coaxial cable with integrated connector. The very small size and light weight make this helical Iridium antenna unique in the market and perfect for various commercial and industrial applications. This antenna is the ideal solution for the most extreme and demanding applications where reliable satellite reception and high accuracy are required. It can be used to boost the performance of the Iridium handsets among other uses.

Supplier's Site
Iridium External Magnet Mount Antenna, 1641 MHz - M1621HCT-EXT - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Iridium External Magnet Mount Antenna, 1641 MHz
M1621HCT-EXT
Iridium External Magnet Mount Antenna, 1641 MHz M1621HCT-EXT
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Karl Kruse GmbH & Co. KG
Product Category Antennas Antennas
Product Number M1621HCT-EXT M1621HCT-EXT
Product Name Antenna Unit Iridium External Magnet Mount Antenna, 1641 MHz
Polarization Right Hand Circular
Primary Frequency Range 1601.0 to 1641.0 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195846-3 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details